Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8214ARMZ
AD8214ARMZ
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 8MSOP
Manufacturer:
Analog Devices
Datasheet:
AD8214ARMZ Datasheet
History Price: $2.89000
In Stock: 35740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8214ARMZ Specification
Specification
Part No
AD8214ARMZ
Category
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High-Side
Accuracy
-
Voltage - Input
5V ~ 65V
Current - Output
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8214ARMZ PDF Datasheet
AD8214ARMZ Datasheet
Click and Download: AD8214ARMZ Datasheet
AD8214ARMZ Related Parts
AD8210WYRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-R7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-RL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8211WYRJZ-R7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211WYRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-R2
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8212WYRMZ
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8214ARMZ Compare Parts
AD8214ARMZ vs AD8219BRMZ
AD8214ARMZ vs AD8218BRMZ-R7
AD8214ARMZ vs AD8218BRMZ
AD8214ARMZ vs AD8218BCPZ-WP
AD8214ARMZ vs AD8218BCPZ-RL
AD8214ARMZ vs AD8217BRMZ-RL
AD8214ARMZ vs AD8217BRMZ-R7
AD8214ARMZ vs AD8217BRMZ
AD8214ARMZ vs AD8215YRZ-RL
AD8214ARMZ vs AD8215YRZ-R7
AD8214ARMZ vs AD8215YRZ
AD8214ARMZ vs AD8215WYRZ-RL
AD8214ARMZ vs AD8215WYRZ-R7
AD8214ARMZ vs AD8215WYRZ
AD8214ARMZ vs AD8214WYRMZ-RL
AD8214ARMZ vs AD8214WYRMZ-R7
AD8214ARMZ vs AD8214WYRMZ
AD8214ARMZ vs AD8214ARMZ-RL
AD8214ARMZ vs AD8214ARMZ-R7
AD8214ARMZ vs AD8213YRMZ-RL
AD8214ARMZ vs AD8213YRMZ-R7
AD8214ARMZ vs AD8213YRMZ
AD8214ARMZ vs AD8213WYRMZ-RL
AD8214ARMZ vs AD8213WYRMZ-R7
AD8214ARMZ vs AD8213WYRMZ
AD8214ARMZ vs AD8213WHRMZ-RL
AD8214ARMZ vs AD8213WHRMZ-R7
AD8214ARMZ vs AD8213WHRMZ
AD8214ARMZ vs AD8212YRMZ-RL
AD8214ARMZ vs AD8212YRMZ-R7
AD8214ARMZ vs AD8212YRMZ
AD8214ARMZ vs AD8212WYRMZ-RL
AD8214ARMZ vs AD8212WYRMZ-R7
AD8214ARMZ vs AD8212WYRMZ
AD8214ARMZ vs AD8211YRJZ-RL7
AD8214ARMZ vs AD8211YRJZ-RL
AD8214ARMZ vs AD8211YRJZ-R2
AD8214ARMZ vs AD8211WYRJZ-RL
AD8214ARMZ vs AD8211WYRJZ-R7
AD8214ARMZ vs AD8210YRZ-REEL7
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent