Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8214ARMZ
AD8214ARMZ
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 8MSOP
Manufacturer:
Analog Devices
Datasheet:
AD8214ARMZ Datasheet
History Price: $2.89000
In Stock: 35740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8214ARMZ vs AD8212WYRMZ-R7
Part No
AD8214ARMZ
AD8212WYRMZ-R7
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High-Side
Accuracy
-
?%
Voltage - Input
5V ~ 65V
7V ~ 65V
Current - Output
1mA
500μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP