AD8214ARMZ
AD8214ARMZ
Active
Description:  IC CURRENT MONITOR 8MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8214ARMZ Datasheet
History Price: $2.89000
In Stock: 35740
AD8214ARMZ vs AD8218BCPZ-RL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High-Side
Accuracy
-
?.35%
Voltage - Input
5V ~ 65V
4V ~ 80V
Current - Output
1mA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-WFDFN Exposed Pad, CSP
Supplier Device Package
8-MSOP
8-LFCSP-WD (2x3)