AD8210YRZ
AD8210YRZ
Active
Description:  IC CURRENT MONITOR 0.7% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8210YRZ Datasheet
History Price: $6.85000
In Stock: 795
AD8210YRZ Specification
Specification
Part No
AD8210YRZ
Category
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High/Low-Side
Accuracy
?.7%
Voltage - Input
-2V ~ 65V
Current - Output
5mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AD8210YRZ PDF Datasheet
AD8210YRZ Related Parts
AD8210WYRZ
AD8210WYRZ
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-R7
AD8210WYRZ-R7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210WYRZ-RL
AD8210WYRZ-RL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL
AD8210YRZ-REEL
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8210YRZ-REEL7
AD8210YRZ-REEL7
Analog Devices
IC CURRENT MONITOR 0.7% 8SOIC
AD8211WYRJZ-R7
AD8211WYRJZ-R7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211WYRJZ-RL
AD8211WYRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-R2
AD8211YRJZ-R2
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL
AD8211YRJZ-RL
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8211YRJZ-RL7
AD8211YRJZ-RL7
Analog Devices
IC CURRENT MONITOR 0.25% SOT23-5
AD8212WYRMZ
AD8212WYRMZ
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8212WYRMZ-R7
AD8212WYRMZ-R7
Analog Devices
IC CURRENT MONITOR 1% 8MSOP
AD8210YRZ Description
Analog Devices AD8210YRZ Overview

The Analog Devices AD8210YRZ is a precision instrumentation amplifier designed for low-power, high-performance applications requiring accurate measurement of differential signals. This device offers exceptional accuracy, low offset voltage, and low drift over temperature. It is widely used in applications where high precision in measurement and signal conditioning is critical, including industrial control systems, medical instrumentation, and sensor applications. The AD8210YRZ is designed to operate in both single-supply and dual-supply configurations, providing flexibility for a variety of system designs.

Key Specifications

* Input Characteristics:

* Input Voltage Range: ±40V (without damage)
* Input Bias Current: 3 nA (typical)
* Input Offset Voltage: 100 µV (maximum)
* Input Offset Voltage Drift: 0.1 µV/°C (maximum)
* Common-Mode Rejection Ratio (CMRR): 100 dB (minimum) at G = 10
* Input Impedance: 10 MΩ (typical)

* Gain and Performance:

* Gain Range: 1 to 1000 (adjustable via external resistors)
* Gain Accuracy: ±0.5% (maximum)
* Output Voltage Swing: 0 to (V+ - 2V) for a 10kΩ load
* Total Harmonic Distortion (THD): 0.002% (typical)
* Bandwidth:

* Gain = 10: 1 MHz (typical)
* Gain = 1000: 100 kHz (typical)
* Slew Rate: 0.3 V/µs (typical)

* Power Supply:

* Supply Voltage:

* Single-Supply: 3 V to 36 V
* Dual-Supply: ±1.5 V to ±18 V
* Quiescent Current: 300 µA (typical)
* Power Supply Rejection Ratio (PSRR): 80 dB (minimum)
* Operating Temperature Range: -40°C to +85°C

* Output Characteristics:

* Output Voltage Swing: 0 to (V+ - 2V) for a 10kΩ load
* Output Drive: Capable of driving loads down to 10 kΩ
* Output Short Circuit Protection: Yes, internally limited to a safe value

* Packaging and Environmental:

* Package Type: 8-lead SOIC (Small Outline Integrated Circuit)
* Lead Finish: Matte tin
* RoHS Compliant: Yes (Lead-free)
* Environmental Rating: Automotive and industrial grade, -40°C to +85°C operating temperature range

* Noise and Precision:

* Voltage Noise Density: 10 nV/√Hz at 1 kHz (typical)
* Current Noise Density: 0.01 pA/√Hz at 1 kHz (typical)
* Output Noise: 1.2 µV (typical, at G = 10)

Applications
The AD8210YRZ is widely used in a variety of systems where precision signal amplification is required. Typical applications include:

* Industrial Control Systems: Used for amplifying signals from sensors such as thermocouples, strain gauges, and pressure sensors.
* Medical Instruments: For use in ECG, EEG, and other biomedical sensor applications, where accurate and low-noise amplification is essential.
* Battery Management Systems: In voltage and current monitoring circuits, the AD8210YRZ can amplify small signals from high-side current sensing applications.
* Precision Measurement: Suitable for systems requiring precise measurement and monitoring of differential voltages, such as in metrology or high-accuracy sensor systems.
* Automotive Systems: Employed in systems like temperature sensors, pressure sensors, and other automotive sensors, where accurate signal conditioning is required.

Summary
The Analog Devices AD8210YRZ is an exceptional instrumentation amplifier offering high precision, low noise, and low power consumption. It provides excellent accuracy and is suitable for applications requiring tight tolerance, low offset voltage, and minimal drift over temperature. The flexible supply voltage options, wide gain range, and low current consumption make it an ideal choice for portable, automotive, and industrial applications where accurate signal amplification is critical.
AD8210YRZ Compare Parts
  • AD8210YRZ vs AD8219BRMZ
  • AD8210YRZ vs AD8218BRMZ-R7
  • AD8210YRZ vs AD8218BRMZ
  • AD8210YRZ vs AD8218BCPZ-WP
  • AD8210YRZ vs AD8218BCPZ-RL
  • AD8210YRZ vs AD8217BRMZ-RL
  • AD8210YRZ vs AD8217BRMZ-R7
  • AD8210YRZ vs AD8217BRMZ
  • AD8210YRZ vs AD8215YRZ-RL
  • AD8210YRZ vs AD8215YRZ-R7
  • AD8210YRZ vs AD8215YRZ
  • AD8210YRZ vs AD8215WYRZ-RL
  • AD8210YRZ vs AD8215WYRZ-R7
  • AD8210YRZ vs AD8215WYRZ
  • AD8210YRZ vs AD8214WYRMZ-RL
  • AD8210YRZ vs AD8214WYRMZ-R7
  • AD8210YRZ vs AD8214WYRMZ
  • AD8210YRZ vs AD8214ARMZ-RL
  • AD8210YRZ vs AD8214ARMZ-R7
  • AD8210YRZ vs AD8214ARMZ
  • AD8210YRZ vs AD8213YRMZ-RL
  • AD8210YRZ vs AD8213YRMZ-R7
  • AD8210YRZ vs AD8213YRMZ
  • AD8210YRZ vs AD8213WYRMZ-RL
  • AD8210YRZ vs AD8213WYRMZ-R7
  • AD8210YRZ vs AD8213WYRMZ
  • AD8210YRZ vs AD8213WHRMZ-RL
  • AD8210YRZ vs AD8213WHRMZ-R7
  • AD8210YRZ vs AD8213WHRMZ
  • AD8210YRZ vs AD8212YRMZ-RL
  • AD8210YRZ vs AD8212YRMZ-R7
  • AD8210YRZ vs AD8212YRMZ
  • AD8210YRZ vs AD8212WYRMZ-RL
  • AD8210YRZ vs AD8212WYRMZ-R7
  • AD8210YRZ vs AD8212WYRMZ
  • AD8210YRZ vs AD8211YRJZ-RL7
  • AD8210YRZ vs AD8211YRJZ-RL
  • AD8210YRZ vs AD8211YRJZ-R2
  • AD8210YRZ vs AD8211WYRJZ-RL
  • AD8210YRZ vs AD8211WYRJZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description