AD8178ABPZ
AD8178ABPZ
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 676BGA
Manufacturer:  Analog Devices
Datasheet:   AD8178ABPZ Datasheet
History Price: $80.28000
In Stock: 34700
AD8178ABPZ Specification
Specification
Part No
AD8178ABPZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
16:5
Switch Circuit
-
Number of Channels
3
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V
-3db Bandwidth
450MHz
Features
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
676-BGA
Supplier Device Package
676-PBGA (27x27)
AD8178ABPZ PDF Datasheet
AD8178ABPZ Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8178ABPZ Compare Parts
  • AD8178ABPZ vs AD8194ACPZ
  • AD8178ABPZ vs AD8193ACPZ-R7
  • AD8178ABPZ vs AD8193ACPZ
  • AD8178ABPZ vs AD8189ARUZ-RL
  • AD8178ABPZ vs AD8189ARUZ-R7
  • AD8178ABPZ vs AD8189ARUZ
  • AD8178ABPZ vs AD8188ARUZ-RL
  • AD8178ABPZ vs AD8188ARUZ-R7
  • AD8178ABPZ vs AD8188ARUZ
  • AD8178ABPZ vs AD8187ARUZ-REEL7
  • AD8178ABPZ vs AD8187ARUZ-REEL
  • AD8178ABPZ vs AD8187ARUZ
  • AD8178ABPZ vs AD8186ARUZ-RL
  • AD8178ABPZ vs AD8186ARUZ-R7
  • AD8178ABPZ vs AD8185ARUZ-REEL7
  • AD8178ABPZ vs AD8185ARUZ-REEL
  • AD8178ABPZ vs AD8185ARUZ
  • AD8178ABPZ vs AD8185ARU-REEL7
  • AD8178ABPZ vs AD8184ARZ-REEL7
  • AD8178ABPZ vs AD8184ARZ-REEL
  • AD8178ABPZ vs AD8184ARZ
  • AD8178ABPZ vs AD8184AR-REEL7
  • AD8178ABPZ vs AD8184AR-REEL
  • AD8178ABPZ vs AD8184AR
  • AD8178ABPZ vs AD8184ANZ
  • AD8178ABPZ vs AD8183ARUZ-REEL7
  • AD8178ABPZ vs AD8183ARUZ-REEL
  • AD8178ABPZ vs AD8183ARUZ
  • AD8178ABPZ vs AD8182ARZ-RL
  • AD8178ABPZ vs AD8182ARZ-R7
  • AD8178ABPZ vs AD8182ARZ
  • AD8178ABPZ vs AD8182AR-REEL7
  • AD8178ABPZ vs AD8182AR-REEL
  • AD8178ABPZ vs AD8182AR
  • AD8178ABPZ vs AD8182ANZ
  • AD8178ABPZ vs AD8182AN
  • AD8178ABPZ vs AD8180ARZ-RL
  • AD8178ABPZ vs AD8180ARZ-R7
  • AD8178ABPZ vs AD8180ARZ
  • AD8178ABPZ vs AD8180ARRL7-SP218
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.