Multiplexer/Demultiplexer Circuit
16:5
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V
-
Features
Buffered, RGB
TMDS, HDMI, DVI, Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
676-BGA
32-VFQFN Exposed Pad, CSP
Supplier Device Package
676-PBGA (27x27)
32-LFCSP (5x5)