AD8178ABPZ
AD8178ABPZ
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 676BGA
Manufacturer:  Analog Devices
Datasheet:   AD8178ABPZ Datasheet
History Price: $80.28000
In Stock: 38000
AD8178ABPZ vs AD8182ARZ-RL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:5
2:1
Switch Circuit
-
-
Number of Channels
3
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?.5V
?V ~ 6V
-3db Bandwidth
450MHz
780MHz
Features
Buffered, RGB
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
676-BGA
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
676-PBGA (27x27)
14-SOIC