AD8110ASTZ
AD8110ASTZ
Active
Description:  IC VIDEO CROSSPOINT SWIT 80LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8110ASTZ Datasheet
History Price: $79.90000
In Stock: 12120
AD8110ASTZ Specification
Specification
Part No
AD8110ASTZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
16:8
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-3db Bandwidth
260MHz
Features
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (12x12)
AD8110ASTZ PDF Datasheet
AD8110ASTZ Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8116JSTZ
AD8116JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 128LQFP
AD8110ASTZ Description
Overview of Analog Devices AD8110ASTZ

The Analog Devices AD8110ASTZ is a high-speed, high-performance operational amplifier designed for a variety of applications, including video processing, data acquisition, and high-frequency signal conditioning. This op-amp is known for its low distortion, high bandwidth, and excellent slew rate, making it suitable for demanding applications in both consumer and industrial electronics.

Key Specifications

- Supply Voltage: The AD8110 operates with a dual supply voltage ranging from ±4.5 V to ±15 V, allowing flexibility in various circuit designs.
- Bandwidth: It features a bandwidth of 100 MHz at a gain of 1, which is essential for applications requiring high-frequency signal processing.
- Slew Rate: The op-amp has a slew rate of 300 V/µs, enabling it to handle fast signal transitions without distortion.
- Input Voltage Range: The input common-mode voltage range extends from -3 V to +12 V, making it versatile for different signal levels.
- Output Current: The AD8110 can source or sink up to 100 mA, providing sufficient drive capability for various loads.
- Total Harmonic Distortion (THD): It boasts a low THD of 0.01% at 1 MHz, ensuring high fidelity in audio and video applications.
- Noise Performance: The input voltage noise density is 4 nV/√Hz, which is critical for low-noise applications.

Performance Characteristics

The AD8110 is designed to deliver exceptional performance in terms of speed and accuracy. Its high slew rate and bandwidth make it ideal for applications that require rapid signal processing, such as video amplifiers and high-speed data converters. The low distortion and noise characteristics ensure that the integrity of the signal is maintained, which is particularly important in audio and video applications.

Applications

The AD8110 is widely used in various applications, including:

- Video Signal Processing: Its high bandwidth and low distortion make it suitable for video amplifiers and signal conditioning in video systems.
- Data Acquisition Systems: The op-amp's fast response time and low noise make it ideal for interfacing with high-speed ADCs (Analog-to-Digital Converters).
- Instrumentation: The AD8110 can be used in precision measurement systems where accuracy and speed are critical.
- Active Filters: Its performance characteristics allow it to be used in designing active filters for audio and RF applications.

Package and Thermal Characteristics

The AD8110ASTZ is available in a 8-lead SOIC package, which is compact and suitable for surface-mount applications. The thermal resistance of the package is low, allowing for efficient heat dissipation, which is crucial for maintaining performance in high-speed applications.

Conclusion

The Analog Devices AD8110ASTZ operational amplifier is a robust and versatile component that excels in high-speed and high-performance applications. With its impressive specifications, including a wide bandwidth, high slew rate, and low distortion, it is an excellent choice for engineers looking to design advanced electronic systems. Whether in video processing, data acquisition, or instrumentation, the AD8110 provides the reliability and performance needed for demanding applications.
AD8110ASTZ Compare Parts
  • AD8110ASTZ vs AD8194ACPZ
  • AD8110ASTZ vs AD8193ACPZ-R7
  • AD8110ASTZ vs AD8193ACPZ
  • AD8110ASTZ vs AD8189ARUZ-RL
  • AD8110ASTZ vs AD8189ARUZ-R7
  • AD8110ASTZ vs AD8189ARUZ
  • AD8110ASTZ vs AD8188ARUZ-RL
  • AD8110ASTZ vs AD8188ARUZ-R7
  • AD8110ASTZ vs AD8188ARUZ
  • AD8110ASTZ vs AD8187ARUZ-REEL7
  • AD8110ASTZ vs AD8187ARUZ-REEL
  • AD8110ASTZ vs AD8187ARUZ
  • AD8110ASTZ vs AD8186ARUZ-RL
  • AD8110ASTZ vs AD8186ARUZ-R7
  • AD8110ASTZ vs AD8185ARUZ-REEL7
  • AD8110ASTZ vs AD8185ARUZ-REEL
  • AD8110ASTZ vs AD8185ARUZ
  • AD8110ASTZ vs AD8185ARU-REEL7
  • AD8110ASTZ vs AD8184ARZ-REEL7
  • AD8110ASTZ vs AD8184ARZ-REEL
  • AD8110ASTZ vs AD8184ARZ
  • AD8110ASTZ vs AD8184AR-REEL7
  • AD8110ASTZ vs AD8184AR-REEL
  • AD8110ASTZ vs AD8184AR
  • AD8110ASTZ vs AD8184ANZ
  • AD8110ASTZ vs AD8183ARUZ-REEL7
  • AD8110ASTZ vs AD8183ARUZ-REEL
  • AD8110ASTZ vs AD8183ARUZ
  • AD8110ASTZ vs AD8182ARZ-RL
  • AD8110ASTZ vs AD8182ARZ-R7
  • AD8110ASTZ vs AD8182ARZ
  • AD8110ASTZ vs AD8182AR-REEL7
  • AD8110ASTZ vs AD8182AR-REEL
  • AD8110ASTZ vs AD8182AR
  • AD8110ASTZ vs AD8182ANZ
  • AD8110ASTZ vs AD8182AN
  • AD8110ASTZ vs AD8180ARZ-RL
  • AD8110ASTZ vs AD8180ARZ-R7
  • AD8110ASTZ vs AD8180ARZ
  • AD8110ASTZ vs AD8180ARRL7-SP218
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.