AD8176ABPZ
AD8176ABPZ
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 676BGA
Manufacturer:  Analog Devices
Datasheet:   AD8176ABPZ Datasheet
History Price: $128.18000
In Stock: 14270
AD8176ABPZ Specification
Specification
Part No
AD8176ABPZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
16:9
Switch Circuit
-
Number of Channels
3
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V
-3db Bandwidth
450MHz
Features
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
676-BGA
Supplier Device Package
676-PBGA (27x27)
AD8176ABPZ PDF Datasheet
AD8176ABPZ Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8176ABPZ Description
Overview of Analog Devices AD8176ABPZ

The Analog Devices AD8176ABPZ is a precision quad operational amplifier that is designed for a wide range of applications, including signal conditioning, data acquisition, and instrumentation. This op-amp is known for its high performance, low noise, and low distortion characteristics, making it an excellent choice for both consumer and industrial applications. The AD8176ABPZ is particularly valued for its versatility and reliability in various electronic circuits.

Key Specifications

- Number of Amplifiers: 4
- Supply Voltage Range: ±2.5V to ±15V
- Input Voltage Range: -0.3V to (V+ + 0.3V)
- Output Voltage Swing: Typically within 10mV of the rails (at ±15V supply)
- Gain Bandwidth Product: 1.5 MHz
- Slew Rate: 0.3 V/µs
- Input Offset Voltage: 0.5 mV (maximum)
- Input Bias Current: 10 nA (maximum)
- Common Mode Rejection Ratio (CMRR): 100 dB (minimum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Total Harmonic Distortion (THD): 0.0005% (typical)
- Output Current: 50 mA (maximum)
- Package Type: 16-lead LFCSP (Lead Frame Chip Scale Package)

Performance Characteristics

The AD8176ABPZ is designed to provide excellent performance in various applications. Its low input offset voltage ensures high accuracy in signal amplification, while the low input bias current minimizes errors in precision applications. The high CMRR and PSRR values indicate that the op-amp can effectively reject common-mode signals and variations in supply voltage, which is crucial for maintaining signal integrity.

Thermal Performance

The AD8176ABPZ operates effectively over a wide temperature range, from -40°C to +125°C. This makes it suitable for use in harsh environments and industrial applications where temperature fluctuations can occur. The device's thermal characteristics ensure reliable operation and longevity in various conditions.

Applications

The versatility of the AD8176ABPZ allows it to be used in a wide range of applications, including:

- Signal Conditioning: Ideal for amplifying weak signals from sensors and transducers.
- Data Acquisition Systems: Used in systems that require precise signal processing and conversion.
- Instrumentation: Suitable for use in measurement and control systems where accuracy is critical.
- Audio Applications: Its low distortion characteristics make it suitable for high-fidelity audio processing.

Conclusion

The Analog Devices AD8176ABPZ is a robust and versatile quad operational amplifier that excels in precision applications. With its impressive specifications, including low noise, high accuracy, and excellent thermal performance, it is a reliable choice for engineers and designers looking to optimize their electronic circuits. Whether in consumer electronics or industrial systems, the AD8176ABPZ stands out as a high-performance component that meets the demands of modern applications.
AD8176ABPZ Compare Parts
  • AD8176ABPZ vs AD8194ACPZ
  • AD8176ABPZ vs AD8193ACPZ-R7
  • AD8176ABPZ vs AD8193ACPZ
  • AD8176ABPZ vs AD8189ARUZ-RL
  • AD8176ABPZ vs AD8189ARUZ-R7
  • AD8176ABPZ vs AD8189ARUZ
  • AD8176ABPZ vs AD8188ARUZ-RL
  • AD8176ABPZ vs AD8188ARUZ-R7
  • AD8176ABPZ vs AD8188ARUZ
  • AD8176ABPZ vs AD8187ARUZ-REEL7
  • AD8176ABPZ vs AD8187ARUZ-REEL
  • AD8176ABPZ vs AD8187ARUZ
  • AD8176ABPZ vs AD8186ARUZ-RL
  • AD8176ABPZ vs AD8186ARUZ-R7
  • AD8176ABPZ vs AD8185ARUZ-REEL7
  • AD8176ABPZ vs AD8185ARUZ-REEL
  • AD8176ABPZ vs AD8185ARUZ
  • AD8176ABPZ vs AD8185ARU-REEL7
  • AD8176ABPZ vs AD8184ARZ-REEL7
  • AD8176ABPZ vs AD8184ARZ-REEL
  • AD8176ABPZ vs AD8184ARZ
  • AD8176ABPZ vs AD8184AR-REEL7
  • AD8176ABPZ vs AD8184AR-REEL
  • AD8176ABPZ vs AD8184AR
  • AD8176ABPZ vs AD8184ANZ
  • AD8176ABPZ vs AD8183ARUZ-REEL7
  • AD8176ABPZ vs AD8183ARUZ-REEL
  • AD8176ABPZ vs AD8183ARUZ
  • AD8176ABPZ vs AD8182ARZ-RL
  • AD8176ABPZ vs AD8182ARZ-R7
  • AD8176ABPZ vs AD8182ARZ
  • AD8176ABPZ vs AD8182AR-REEL7
  • AD8176ABPZ vs AD8182AR-REEL
  • AD8176ABPZ vs AD8182AR
  • AD8176ABPZ vs AD8182ANZ
  • AD8176ABPZ vs AD8182AN
  • AD8176ABPZ vs AD8180ARZ-RL
  • AD8176ABPZ vs AD8180ARZ-R7
  • AD8176ABPZ vs AD8180ARZ
  • AD8176ABPZ vs AD8180ARRL7-SP218
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.