Packaging
Tube
Cut Tape (CT)
Multiplexer/Demultiplexer Circuit
16:9
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V
-
-3db Bandwidth
450MHz
480MHz
Features
Buffered, RGB
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
676-BGA
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
676-PBGA (27x27)
24-TSSOP