Packaging
Tube
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
16:9
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?.5V
?V ~ 6V
-3db Bandwidth
450MHz
930MHz
Features
Buffered, RGB
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
676-BGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
676-PBGA (27x27)
8-SOIC