AD7730BR
AD7730BR
Obsolete
Description:  IC AFE 1 CHAN 24BIT 24SOIC
Manufacturer:  Analog Devices
Datasheet:   AD7730BR Datasheet
History Price: Obsolete
In Stock: 12400
AD7730BR Specification
Specification
Part No
AD7730BR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
1
Power (Watts)
125 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
AD7730BR PDF Datasheet
AD7730BR Related Parts
AD71030AR-REEL
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD7730BR Description
The Analog Devices AD7730BR is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) designed for precision measurement applications. This device is particularly well-suited for industrial automation, data acquisition systems, and instrumentation applications where high accuracy and low noise are critical. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The AD7730BR is a versatile ADC that provides high-resolution data conversion with excellent linearity and low noise. It is capable of processing both single-ended and differential input signals, making it adaptable for various applications. The device features an integrated programmable gain amplifier (PGA), which allows for the amplification of low-level signals, enhancing its usability in applications requiring precise measurements.

## Key Features

1. Resolution: 24 bits
2. Sampling Rate: Up to 128 kSPS (kilo-samples per second)
3. Input Channels: Configurable for up to 2 differential or 4 single-ended input channels
4. Input Voltage Range: Typically ±10 V (with appropriate reference voltage)
5. Programmable Gain Amplifier (PGA): Integrated PGA with gain settings from 1 to 128
6. Low Power Consumption: Consumes approximately 1.5 mW in normal operation
7. Single Supply Operation: Operates from a single supply voltage ranging from 2.7 V to 5.25 V
8. Internal Reference: The device includes an internal reference voltage, simplifying the design and reducing the need for external components.
9. Digital Output: Provides a serial digital output interface (SPI-compatible), compatible with standard digital systems.
10. Built-in Self-Test: Features a self-test mode to verify the functionality of the ADC.

## Electrical Specifications

- Supply Voltage (VDD): 2.7 V to 5.25 V
- Input Impedance: High input impedance, typically 10 MΩ
- Input Current: Low input current, typically in the range of nA
- Total Unadjusted Error (TUE): ±1 LSB (typical)
- Differential Nonlinearity (DNL): ±1 LSB (maximum)
- Integral Nonlinearity (INL): ±1 LSB (maximum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Temperature Range: -40°C to +85°C (industrial grade)
- Signal-to-Noise Ratio (SNR): 100 dB (typical)
- Total Harmonic Distortion (THD): -100 dB (typical)

## Pin Configuration

The AD7730BR is available in a compact 28-lead TSSOP (Thin Shrink Small Outline Package). The pin configuration typically includes:

- VDD: Power supply pin
- GND: Ground pin
- VIN+ / VIN-: Analog input pins for differential inputs
- DOUT: Digital output pin for serial data
- CS: Chip select pin for enabling the ADC
- SCLK: Serial clock input pin for synchronization
- SDI: Serial data input pin for configuration
- REF: Reference voltage pin

## Applications

The AD7730BR is suitable for a wide range of applications, including:

- Data Acquisition Systems: Ideal for systems that require precise measurement of physical parameters such as temperature, pressure, and voltage.
- Industrial Automation: Employed in control systems for monitoring and controlling industrial processes.
- Instrumentation: Utilized in laboratory instruments and test equipment for accurate data conversion.
- Medical Devices: Applied in medical instrumentation for monitoring physiological signals.
- Weighing Scales: Used in precision weighing applications due to its high resolution and low noise.

## Conclusion

The Analog Devices AD7730BR is a versatile and high-performance ADC that offers excellent speed, accuracy, and power efficiency. Its 24-bit resolution, integrated PGA, and robust specifications make it an excellent choice for a variety of applications in industrial, medical, and consumer electronics. With its ease of integration and advanced features, the AD7730BR continues to be a popular choice among engineers and designers seeking a reliable analog-to-digital conversion solution.
AD7730BR Compare Parts
  • AD7730BR vs AD7730LBRZ
  • AD7730BR vs AD7730LBRUZ-REEL7
  • AD7730BR vs AD7730LBRUZ-REEL
  • AD7730BR vs AD7730LBRUZ
  • AD7730BR vs AD7730LBRU-REEL7
  • AD7730BR vs AD7730LBRU-REEL
  • AD7730BR vs AD7730LBRU
  • AD7730BR vs AD7730LBR-REEL7
  • AD7730BR vs AD7730LBR
  • AD7730BR vs AD7730BRZ-REEL7
  • AD7730BR vs AD7730BRZ-REEL
  • AD7730BR vs AD7730BRZ
  • AD7730BR vs AD7730BRUZ-REEL7
  • AD7730BR vs AD7730BRUZ-REEL
  • AD7730BR vs AD7730BRUZ
  • AD7730BR vs AD7730BRU-REEL7
  • AD7730BR vs AD7730BRU-REEL
  • AD7730BR vs AD7730BRU
  • AD7730BR vs AD7730BR-REEL7
  • AD7730BR vs AD7730BR-REEL
  • AD7730BR vs AD7730BNZ
  • AD7730BR vs AD7730BN
  • AD7730BR vs AD73460BB-80
  • AD7730BR vs AD73460BB-40
  • AD7730BR vs AD73411BB-80
  • AD7730BR vs AD73411BB-40
  • AD7730BR vs AD73360LARZ-REEL7
  • AD7730BR vs AD73360LARZ-REEL
  • AD7730BR vs AD73360LARZ
  • AD7730BR vs AD73360LAR
  • AD7730BR vs AD73360ASUZ-REEL
  • AD7730BR vs AD73360ASUZ
  • AD7730BR vs AD73360ASU
  • AD7730BR vs AD73360ARZ-REEL7
  • AD7730BR vs AD73360ARZ-REEL
  • AD7730BR vs AD73360ARZ
  • AD7730BR vs AD73322LYRZ
  • AD7730BR vs AD73322LYRU
  • AD7730BR vs AD73322LYR
  • AD7730BR vs AD73322LARZ
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.