AD73311AR
AD73311AR
Obsolete
Description:  IC ANALOG FRONT END LP 20-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD73311AR Datasheet
History Price: Obsolete
In Stock: 25455
AD73311AR Specification
Specification
Part No
AD73311AR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
2
Power (Watts)
50 mW
Voltage - Supply, Analog
3V
Voltage - Supply, Digital
3V
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
AD73311AR PDF Datasheet
AD73311AR Related Parts
AD71030AR-REEL
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311ARS-REEL
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311LAR-REEL7
AD73311LAR-REEL7
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311AR Description

## Overview of Analog Devices AD73311AR

The Analog Devices AD73311AR is a highly integrated, low-power, and precision analog-to-digital (A/D) converter that is widely used in systems requiring efficient data acquisition, signal processing, and analog interfacing. It is designed to provide excellent performance in measurement and control applications, offering high-speed conversion and a range of features that make it ideal for industrial, automotive, and consumer electronics. The device’s architecture and integrated features ensure reliable and accurate signal processing for a broad range of precision applications.

## Key Features

* High-Speed Analog-to-Digital Conversion: The AD73311AR offers 12-bit resolution with a sampling rate of up to 1.0 MSPS (Mega Samples Per Second), allowing for precise, real-time data conversion.
* Low Power Consumption: It operates at low power, typically consuming only 5mA during normal operation, making it suitable for battery-powered and energy-efficient designs.
* Wide Input Voltage Range: The device accepts differential input voltages, with a wide input range that makes it versatile for many different signal sources.
* Integrated PGA (Programmable Gain Amplifier): The integrated programmable gain amplifier allows for amplification of weak analog signals before conversion, enhancing the system's overall dynamic range and signal quality.
* Differential Input: The AD73311AR features a differential input for better noise rejection, making it ideal for applications where accurate measurement of small signals is crucial.
* Flexible Interface Options: The device supports both parallel and serial interfaces, providing flexibility for different system designs and communication protocols.
* Internal Voltage Reference: An internal voltage reference (2.5V) simplifies the design process by reducing the need for an external reference source.
* Low Total Harmonic Distortion (THD): The AD73311AR offers excellent linearity and minimal harmonic distortion, ensuring clean signal conversion, even for high-frequency signals.
* On-Chip Analog Filtering: Integrated analog filtering improves the overall performance by reducing noise and eliminating unnecessary high-frequency components.
* Wide Operating Temperature Range: The device is designed to operate in a broad temperature range of -40°C to +85°C, making it suitable for harsh industrial and automotive environments.

## Specifications

* Resolution: 12-bit
* Sampling Rate: Up to 1.0 MSPS
* Input Voltage Range: ±2.5V differential input
* Input Impedance: High input impedance, typical 10kΩ
* Power Consumption: 5mA (typical) during normal operation
* Analog-to-Digital Conversion: Successive Approximation Register (SAR) architecture
* Output Format: Parallel output (optional serial interface with SPI)
* Voltage Reference: Internal 2.5V voltage reference, external reference possible
* Operating Temperature Range: -40°C to +85°C
* THD (Total Harmonic Distortion): <0.1% typical at high frequencies
* Gain Range: Programmable gain amplifier with adjustable gain steps
* Supply Voltage: Single supply voltage of 5V or dual supplies (±5V)
* Package Type: 28-lead SSOP (Shrink Small Outline Package)

## Applications

The AD73311AR is designed for a wide range of applications, including:

* Industrial Process Control: The high-resolution, high-speed conversion makes it ideal for industrial process control systems that require precise signal acquisition and real-time processing.
* Automotive Applications: The device’s robustness, wide operating temperature range, and ability to handle differential inputs make it suitable for automotive systems such as engine control units (ECUs) and sensor interfaces.
* Medical Equipment: In medical devices, the AD73311AR’s low power consumption and high precision are valuable for systems like patient monitoring, diagnostic equipment, and wearable health devices.
* Consumer Electronics: The device can be used in consumer electronics, such as audio equipment, where high-quality analog-to-digital conversion is required for signal processing.
* Data Acquisition Systems: Ideal for applications in measurement systems where accurate data acquisition and reliable signal conversion are critical.
* Sensor Interface: It can be employed in sensor systems where differential signal conditioning and amplification are required before ADC conversion.

## Performance

The AD73311AR provides exceptional performance, particularly in environments requiring both high-speed conversion and low power consumption. Its ability to sample signals at rates up to 1.0 MSPS with 12-bit resolution makes it ideal for real-time signal processing in demanding applications. The integrated programmable gain amplifier (PGA) enhances its performance by enabling it to handle weak input signals with better sensitivity.

The device’s low total harmonic distortion (THD) and excellent linearity make it suitable for high-fidelity applications where signal integrity is a top priority. The differential input configuration further improves noise rejection, making it an excellent choice for precision measurement applications in noisy environments.

Additionally, the wide operating temperature range of -40°C to +85°C ensures reliable operation in harsh environments, such as automotive and industrial control systems, where temperature variations can be extreme.

## Conclusion

The Analog Devices AD73311AR is a versatile, high-performance analog-to-digital converter that combines low power consumption with high resolution and speed. Its integrated features, such as the programmable gain amplifier and differential input, allow it to excel in applications that require accurate and real-time signal conversion. The AD73311AR is an excellent choice for applications in industrial, automotive, medical, consumer electronics, and data acquisition systems, providing a reliable and efficient solution for demanding signal processing tasks.
AD73311AR Compare Parts
  • AD73311AR vs AD7730LBRZ
  • AD73311AR vs AD7730LBRUZ-REEL7
  • AD73311AR vs AD7730LBRUZ-REEL
  • AD73311AR vs AD7730LBRUZ
  • AD73311AR vs AD7730LBRU-REEL7
  • AD73311AR vs AD7730LBRU-REEL
  • AD73311AR vs AD7730LBRU
  • AD73311AR vs AD7730LBR-REEL7
  • AD73311AR vs AD7730LBR
  • AD73311AR vs AD7730BRZ-REEL7
  • AD73311AR vs AD7730BRZ-REEL
  • AD73311AR vs AD7730BRZ
  • AD73311AR vs AD7730BRUZ-REEL7
  • AD73311AR vs AD7730BRUZ-REEL
  • AD73311AR vs AD7730BRUZ
  • AD73311AR vs AD7730BRU-REEL7
  • AD73311AR vs AD7730BRU-REEL
  • AD73311AR vs AD7730BRU
  • AD73311AR vs AD7730BR-REEL7
  • AD73311AR vs AD7730BR-REEL
  • AD73311AR vs AD7730BR
  • AD73311AR vs AD7730BNZ
  • AD73311AR vs AD7730BN
  • AD73311AR vs AD73460BB-80
  • AD73311AR vs AD73460BB-40
  • AD73311AR vs AD73411BB-80
  • AD73311AR vs AD73411BB-40
  • AD73311AR vs AD73360LARZ-REEL7
  • AD73311AR vs AD73360LARZ-REEL
  • AD73311AR vs AD73360LARZ
  • AD73311AR vs AD73360LAR
  • AD73311AR vs AD73360ASUZ-REEL
  • AD73311AR vs AD73360ASUZ
  • AD73311AR vs AD73360ASU
  • AD73311AR vs AD73360ARZ-REEL7
  • AD73311AR vs AD73360ARZ-REEL
  • AD73311AR vs AD73360ARZ
  • AD73311AR vs AD73322LYRZ
  • AD73311AR vs AD73322LYRU
  • AD73311AR vs AD73322LYR
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads