AD73311ARSZ
AD73311ARSZ
Active
Description:  IC AFE 1 CHAN 16BIT 20SSOP
Manufacturer:  Analog Devices
Datasheet:   AD73311ARSZ Datasheet
History Price: $12.71000
In Stock: 45885
AD73311ARSZ Specification
Specification
Part No
AD73311ARSZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
50 mW
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
AD73311ARSZ PDF Datasheet
AD73311ARSZ Related Parts
AD71030AR-REEL
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ-REEL
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311LAR-REEL7
AD73311LAR-REEL7
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73311ARSZ Compare Parts
  • AD73311ARSZ vs AD7730LBRZ
  • AD73311ARSZ vs AD7730LBRUZ-REEL7
  • AD73311ARSZ vs AD7730LBRUZ-REEL
  • AD73311ARSZ vs AD7730LBRUZ
  • AD73311ARSZ vs AD7730LBRU-REEL7
  • AD73311ARSZ vs AD7730LBRU-REEL
  • AD73311ARSZ vs AD7730LBRU
  • AD73311ARSZ vs AD7730LBR-REEL7
  • AD73311ARSZ vs AD7730LBR
  • AD73311ARSZ vs AD7730BRZ-REEL7
  • AD73311ARSZ vs AD7730BRZ-REEL
  • AD73311ARSZ vs AD7730BRZ
  • AD73311ARSZ vs AD7730BRUZ-REEL7
  • AD73311ARSZ vs AD7730BRUZ-REEL
  • AD73311ARSZ vs AD7730BRUZ
  • AD73311ARSZ vs AD7730BRU-REEL7
  • AD73311ARSZ vs AD7730BRU-REEL
  • AD73311ARSZ vs AD7730BRU
  • AD73311ARSZ vs AD7730BR-REEL7
  • AD73311ARSZ vs AD7730BR-REEL
  • AD73311ARSZ vs AD7730BR
  • AD73311ARSZ vs AD7730BNZ
  • AD73311ARSZ vs AD7730BN
  • AD73311ARSZ vs AD73460BB-80
  • AD73311ARSZ vs AD73460BB-40
  • AD73311ARSZ vs AD73411BB-80
  • AD73311ARSZ vs AD73411BB-40
  • AD73311ARSZ vs AD73360LARZ-REEL7
  • AD73311ARSZ vs AD73360LARZ-REEL
  • AD73311ARSZ vs AD73360LARZ
  • AD73311ARSZ vs AD73360LAR
  • AD73311ARSZ vs AD73360ASUZ-REEL
  • AD73311ARSZ vs AD73360ASUZ
  • AD73311ARSZ vs AD73360ASU
  • AD73311ARSZ vs AD73360ARZ-REEL7
  • AD73311ARSZ vs AD73360ARZ-REEL
  • AD73311ARSZ vs AD73360ARZ
  • AD73311ARSZ vs AD73322LYRZ
  • AD73311ARSZ vs AD73322LYRU
  • AD73311ARSZ vs AD73322LYR
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads