AD7730BR
AD7730BR
Obsolete
Description:  IC AFE 1 CHAN 24BIT 24SOIC
Manufacturer:  Analog Devices
Datasheet:   AD7730BR Datasheet
History Price: Obsolete
In Stock: 12400
AD7730BR vs AD73360ARZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
24
16
Number of Channels
1
6
Power (Watts)
125 mW
80 mW
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
28-SOIC