Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD7730BR-REEL7
AD7730BR-REEL7
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 24BIT 24SOIC
Manufacturer:
Analog Devices
Datasheet:
AD7730BR-REEL7 Datasheet
History Price: Obsolete
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD7730BR-REEL7 Specification
Specification
Part No
AD7730BR-REEL7
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
1
Power (Watts)
125 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
AD7730BR-REEL7 PDF Datasheet
AD7730BR-REEL7 Datasheet
Click and Download: AD7730BR-REEL7 Datasheet
AD7730BR-REEL7 Related Parts
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD7730BR-REEL7 Compare Parts
AD7730BR-REEL7 vs AD7730LBRZ
AD7730BR-REEL7 vs AD7730LBRUZ-REEL7
AD7730BR-REEL7 vs AD7730LBRUZ-REEL
AD7730BR-REEL7 vs AD7730LBRUZ
AD7730BR-REEL7 vs AD7730LBRU-REEL7
AD7730BR-REEL7 vs AD7730LBRU-REEL
AD7730BR-REEL7 vs AD7730LBRU
AD7730BR-REEL7 vs AD7730LBR-REEL7
AD7730BR-REEL7 vs AD7730LBR
AD7730BR-REEL7 vs AD7730BRZ-REEL7
AD7730BR-REEL7 vs AD7730BRZ-REEL
AD7730BR-REEL7 vs AD7730BRZ
AD7730BR-REEL7 vs AD7730BRUZ-REEL7
AD7730BR-REEL7 vs AD7730BRUZ-REEL
AD7730BR-REEL7 vs AD7730BRUZ
AD7730BR-REEL7 vs AD7730BRU-REEL7
AD7730BR-REEL7 vs AD7730BRU-REEL
AD7730BR-REEL7 vs AD7730BRU
AD7730BR-REEL7 vs AD7730BR-REEL
AD7730BR-REEL7 vs AD7730BR
AD7730BR-REEL7 vs AD7730BNZ
AD7730BR-REEL7 vs AD7730BN
AD7730BR-REEL7 vs AD73460BB-80
AD7730BR-REEL7 vs AD73460BB-40
AD7730BR-REEL7 vs AD73411BB-80
AD7730BR-REEL7 vs AD73411BB-40
AD7730BR-REEL7 vs AD73360LARZ-REEL7
AD7730BR-REEL7 vs AD73360LARZ-REEL
AD7730BR-REEL7 vs AD73360LARZ
AD7730BR-REEL7 vs AD73360LAR
AD7730BR-REEL7 vs AD73360ASUZ-REEL
AD7730BR-REEL7 vs AD73360ASUZ
AD7730BR-REEL7 vs AD73360ASU
AD7730BR-REEL7 vs AD73360ARZ-REEL7
AD7730BR-REEL7 vs AD73360ARZ-REEL
AD7730BR-REEL7 vs AD73360ARZ
AD7730BR-REEL7 vs AD73322LYRZ
AD7730BR-REEL7 vs AD73322LYRU
AD7730BR-REEL7 vs AD73322LYR
AD7730BR-REEL7 vs AD73322LARZ
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.