Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD7730BR-REEL7
AD7730BR-REEL7
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 24BIT 24SOIC
Manufacturer:
Analog Devices
Datasheet:
AD7730BR-REEL7 Datasheet
History Price: Obsolete
In Stock: 25990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD7730BR-REEL7 vs AD73360ASU
Part No
AD7730BR-REEL7
AD73360ASU
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Obsolete
Obsolete
Number of Bits
24
16
Number of Channels
1
6
Power (Watts)
125 mW
80 mW
Voltage - Supply, Analog
5V
3V
Voltage - Supply, Digital
2.7V ~ 5.25V
3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
44-TQFP
Supplier Device Package
24-SOIC
44-TQFP (10x10)