Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73360ASUZ
AD73360ASUZ
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 6 CHAN 16BIT 44TQFP
Manufacturer:
Analog Devices
Datasheet:
AD73360ASUZ Datasheet
History Price: $21.77000
In Stock: 22765
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD73360ASUZ Specification
Specification
Part No
AD73360ASUZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
6
Power (Watts)
80 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
AD73360ASUZ PDF Datasheet
AD73360ASUZ Datasheet
Click and Download: AD73360ASUZ Datasheet
AD73360ASUZ Related Parts
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD73360ASUZ Compare Parts
AD73360ASUZ vs AD7730LBRZ
AD73360ASUZ vs AD7730LBRUZ-REEL7
AD73360ASUZ vs AD7730LBRUZ-REEL
AD73360ASUZ vs AD7730LBRUZ
AD73360ASUZ vs AD7730LBRU-REEL7
AD73360ASUZ vs AD7730LBRU-REEL
AD73360ASUZ vs AD7730LBRU
AD73360ASUZ vs AD7730LBR-REEL7
AD73360ASUZ vs AD7730LBR
AD73360ASUZ vs AD7730BRZ-REEL7
AD73360ASUZ vs AD7730BRZ-REEL
AD73360ASUZ vs AD7730BRZ
AD73360ASUZ vs AD7730BRUZ-REEL7
AD73360ASUZ vs AD7730BRUZ-REEL
AD73360ASUZ vs AD7730BRUZ
AD73360ASUZ vs AD7730BRU-REEL7
AD73360ASUZ vs AD7730BRU-REEL
AD73360ASUZ vs AD7730BRU
AD73360ASUZ vs AD7730BR-REEL7
AD73360ASUZ vs AD7730BR-REEL
AD73360ASUZ vs AD7730BR
AD73360ASUZ vs AD7730BNZ
AD73360ASUZ vs AD7730BN
AD73360ASUZ vs AD73460BB-80
AD73360ASUZ vs AD73460BB-40
AD73360ASUZ vs AD73411BB-80
AD73360ASUZ vs AD73411BB-40
AD73360ASUZ vs AD73360LARZ-REEL7
AD73360ASUZ vs AD73360LARZ-REEL
AD73360ASUZ vs AD73360LARZ
AD73360ASUZ vs AD73360LAR
AD73360ASUZ vs AD73360ASUZ-REEL
AD73360ASUZ vs AD73360ASU
AD73360ASUZ vs AD73360ARZ-REEL7
AD73360ASUZ vs AD73360ARZ-REEL
AD73360ASUZ vs AD73360ARZ
AD73360ASUZ vs AD73322LYRZ
AD73360ASUZ vs AD73322LYRU
AD73360ASUZ vs AD73322LYR
AD73360ASUZ vs AD73322LARZ
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.