AD73360ASUZ
AD73360ASUZ
Active
Description:  IC AFE 6 CHAN 16BIT 44TQFP
Manufacturer:  Analog Devices
Datasheet:   AD73360ASUZ Datasheet
History Price: $21.77000
In Stock: 22765
AD73360ASUZ vs AD7730LBRZ
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Number of Bits
16
24
Number of Channels
6
1
Power (Watts)
80 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-TQFP (10x10)
24-SOIC