Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD2S1210DSTZ
AD2S1210DSTZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC R/D CONV 10/12/14/16B 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD2S1210DSTZ Datasheet
History Price: $37.17000
In Stock: 5900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD2S1210DSTZ Specification
Specification
Part No
AD2S1210DSTZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
R/D Converter
Number of Channels
2
Resolution (Bits)
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
Data Interface
Serial, Parallel
Voltage Supply Source
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD2S1210DSTZ PDF Datasheet
AD2S1210DSTZ Datasheet
Click and Download: AD2S1210DSTZ Datasheet
AD2S1210DSTZ Related Parts
AD2S1000YSTZ
Analog Devices
IC R/D CONV 44LQFP
AD2S1200WST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200YST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200ZSTZ
Analog Devices
12-BIT R/D CONVERTER
AD2S1205WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1205YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1210ASTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210ASTZ-RL7
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210BSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210CSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210DSTZ Compare Parts
AD2S1210DSTZ vs AD2S90APZ
AD2S1210DSTZ vs AD2S90AP
AD2S1210DSTZ vs AD2S83IPZ-REEL
AD2S1210DSTZ vs AD2S83IPZ
AD2S1210DSTZ vs AD2S83APZ-REEL
AD2S1210DSTZ vs AD2S83APZ
AD2S1210DSTZ vs AD2S82ALPZ
AD2S1210DSTZ vs AD2S82ALP
AD2S1210DSTZ vs AD2S82AKPZ-REEL
AD2S1210DSTZ vs AD2S82AKPZ
AD2S1210DSTZ vs AD2S82AJPZ
AD2S1210DSTZ vs AD2S82AJP
AD2S1210DSTZ vs AD2S82AHPZ-REEL
AD2S1210DSTZ vs AD2S82AHPZ
AD2S1210DSTZ vs AD2S82AHP-REEL
AD2S1210DSTZ vs AD2S82AHP
AD2S1210DSTZ vs AD2S81AJD
AD2S1210DSTZ vs AD2S80AUD
AD2S1210DSTZ vs AD2S80ATE
AD2S1210DSTZ vs AD2S80ATD/B
AD2S1210DSTZ vs AD2S80ATD/883B
AD2S1210DSTZ vs AD2S80ATD
AD2S1210DSTZ vs AD2S80ASE/883B
AD2S1210DSTZ vs AD2S80ASD/883B
AD2S1210DSTZ vs AD2S80ASD
AD2S1210DSTZ vs AD2S80ALD
AD2S1210DSTZ vs AD2S80AKD
AD2S1210DSTZ vs AD2S80AJD
AD2S1210DSTZ vs AD2S80ABD
AD2S1210DSTZ vs AD2S80AAD
AD2S1210DSTZ vs AD2S66534
AD2S1210DSTZ vs AD2S66432B
AD2S1210DSTZ vs AD2S66431B
AD2S1210DSTZ vs AD2S65522
AD2S1210DSTZ vs AD2S65512
AD2S1210DSTZ vs AD2S65432B
AD2S1210DSTZ vs AD2S65432
AD2S1210DSTZ vs AD2S65424
AD2S1210DSTZ vs AD2S65422B
AD2S1210DSTZ vs AD2S65422
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed