AD2S1210DSTZ
AD2S1210DSTZ
Active
Description:  IC R/D CONV 10/12/14/16B 48LQFP
Manufacturer:  Analog Devices
History Price: $37.17000
In Stock: 5900
AD2S1210DSTZ vs AD2S66431B
Series
-
-
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Type
R/D Converter
Digital Converter to Resolver
Number of Channels
2
-
Resolution (Bits)
10, 12, 14, 16 b
14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual Supply
Voltage - Supply
4.75V ~ 5.25V
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-LQFP
32-CDIP (0.900", 22.86mm)
Supplier Device Package
48-LQFP (7x7)
32-CDIP