Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD2S1210DSTZ
AD2S1210DSTZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC R/D CONV 10/12/14/16B 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD2S1210DSTZ Datasheet
History Price: $37.17000
In Stock: 5900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD2S1210DSTZ vs AD2S82ALP
Part No
AD2S1210DSTZ
AD2S82ALP
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Active
Obsolete
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
44-LCC (J-Lead)
Supplier Device Package
48-LQFP (7x7)
44-PLCC (16.59x16.59)