AD2S1210DSTZ
AD2S1210DSTZ
Active
Description:  IC R/D CONV 10/12/14/16B 48LQFP
Manufacturer:  Analog Devices
History Price: $37.17000
In Stock: 5900
AD2S1210DSTZ vs AD2S82AHP
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Active
Obsolete
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial, Parallel
Parallel
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
4.75V ~ 5.25V
?0.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
44-LCC (J-Lead)
Supplier Device Package
48-LQFP (7x7)
44-PLCC (16.59x16.59)