AD2428BCPZ
AD2428BCPZ
Active
Description:  AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD2428BCPZ Datasheet
History Price: $10.42000
In Stock: 45200
AD2428BCPZ Specification
Specification
Part No
AD2428BCPZ
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
Automotive
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Transceiver
Applications
Automotive Audio
Number of Channels
1
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Specifications
-
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP (5x5)
AD2428BCPZ PDF Datasheet
AD2428BCPZ Related Parts
AD2420BCPZ
AD2420BCPZ
Analog Devices
AD2420
AD2420KCPZ
AD2420KCPZ
Analog Devices
AD2420
AD2420WCCPZ01
AD2420WCCPZ01
Analog Devices
LOW COST AUDIO BUS SLAVE REV 0.1
AD2420WCCPZ01-RL
AD2420WCCPZ01-RL
Analog Devices
LOW COST AUDIO BUS SLAVE REV 0.1
AD2426BCPZ
AD2426BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2426KCPZ
AD2426KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2427BCPZ
AD2427BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2427KCPZ
AD2427KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2428KCPZ
AD2428KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429BCPZ
AD2429BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429KCPZ
AD2429KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429WCCPZ01
AD2429WCCPZ01
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2428BCPZ Compare Parts
  • AD2428BCPZ vs AD2435WCCPZ
  • AD2428BCPZ vs AD2433WCCPZ-RL
  • AD2428BCPZ vs AD2433WCCPZ
  • AD2428BCPZ vs AD2429WCCPZ01-RL
  • AD2428BCPZ vs AD2429WCCPZ01
  • AD2428BCPZ vs AD2429KCPZ
  • AD2428BCPZ vs AD2429BCPZ
  • AD2428BCPZ vs AD2428KCPZ
  • AD2428BCPZ vs AD2427KCPZ
  • AD2428BCPZ vs AD2427BCPZ
  • AD2428BCPZ vs AD2426KCPZ
  • AD2428BCPZ vs AD2426BCPZ
  • AD2428BCPZ vs AD2420WCCPZ01-RL
  • AD2428BCPZ vs AD2420WCCPZ01
  • AD2428BCPZ vs AD2420KCPZ
  • AD2428BCPZ vs AD2420BCPZ
  • AD2428BCPZ vs AD2430WCCPZY-RL
  • AD2428BCPZ vs AD2430WCCPZY
  • AD2428BCPZ vs AD2428WCCSZ02-RL
  • AD2428BCPZ vs AD2428WCCSZ02
  • AD2428BCPZ vs AD2428WCCSZ01-RL
  • AD2428BCPZ vs AD2428WCCSZ01
  • AD2428BCPZ vs AD2428WCCSZ-RL
  • AD2428BCPZ vs AD2427WCCSZ-RL
  • AD2428BCPZ vs AD2427WCCSZ
  • AD2428BCPZ vs AD2426WCCSZ01-RL
  • AD2428BCPZ vs AD2426WCCSZ01
  • AD2428BCPZ vs AD2426WCCSZ-RL
  • AD2428BCPZ vs AD2426WCCSZ
  • AD2428BCPZ vs AD2425WCCSZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.