AD2420WCCPZ01
AD2420WCCPZ01
Last Time Buy
Description:  LOW COST AUDIO BUS SLAVE REV 0.1
Manufacturer:  Analog Devices
History Price: Last Time Buy
In Stock: 40900
AD2420WCCPZ01 Specification
Specification
Part No
AD2420WCCPZ01
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
Automotive
Packaging
Tray
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Transceiver
Applications
Automotive Audio
Number of Channels
1
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.63V
Operating Temperature
-40 ℃ ~ 105 ℃
Specifications
-
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP (5x5)
AD2420WCCPZ01 PDF Datasheet
AD2420WCCPZ01 Related Parts
AD2420BCPZ
AD2420BCPZ
Analog Devices
AD2420
AD2420KCPZ
AD2420KCPZ
Analog Devices
AD2420
AD2420WCCPZ01-RL
AD2420WCCPZ01-RL
Analog Devices
LOW COST AUDIO BUS SLAVE REV 0.1
AD2426BCPZ
AD2426BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2426KCPZ
AD2426KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2427BCPZ
AD2427BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2427KCPZ
AD2427KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2428BCPZ
AD2428BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2428KCPZ
AD2428KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429BCPZ
AD2429BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429KCPZ
AD2429KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429WCCPZ01
AD2429WCCPZ01
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2420WCCPZ01 Description
Overview of Analog Devices AD2420WCCPZ01

The AD2420WCCPZ01 is a high-performance audio digital-to-analog converter (DAC) developed by Analog Devices, designed for a variety of audio applications, including professional audio equipment, consumer electronics, and telecommunications. This device is known for its exceptional audio quality, low distortion, and high dynamic range, making it an ideal choice for applications that require precise audio signal conversion and playback.

Key Specifications

- Resolution: The AD2420WCCPZ01 features a resolution of 24 bits, allowing for detailed audio signal representation and playback, which is essential for high-fidelity audio applications.
- Sampling Rate: It supports a maximum sampling rate of 192 kHz, enabling high-quality audio playback and recording, suitable for both professional and consumer audio applications.
- Dynamic Range: The device boasts a dynamic range of 110 dB, ensuring that both quiet and loud sounds are accurately reproduced without distortion, which is vital for maintaining audio integrity.
- Total Harmonic Distortion + Noise (THD+N): The THD+N is typically around -100 dB, indicating very low distortion levels, which is critical for high-fidelity audio applications.
- Power Supply Voltage: The AD2420WCCPZ01 operates with a power supply voltage range of ±5V, making it compatible with various audio systems and ensuring stable operation.

Features

- Integrated Digital Filter: The AD2420WCCPZ01 includes an integrated digital filter that enhances audio quality by reducing unwanted artifacts and improving frequency response, contributing to overall sound clarity.
- I2S and PCM Interfaces: The device supports both I2S (Inter-IC Sound) and PCM (Pulse Code Modulation) digital audio interfaces, providing flexibility in system design and integration, which is essential for modern audio applications.
- Low Power Consumption: The AD2420WCCPZ01 is designed for low power consumption, making it suitable for battery-operated devices and energy-efficient applications, thus extending battery life in portable devices.
- Programmable Output Levels: The DAC allows for programmable output levels, enabling users to adjust the output signal to meet specific application requirements, enhancing versatility in various audio systems.
- Robust Performance: The device is designed to operate reliably in various environmental conditions, ensuring consistent performance in different applications, which is crucial for professional audio environments.

Applications

The AD2420WCCPZ01 is suitable for a wide range of applications, including:

- Professional Audio Equipment: Ideal for use in mixing consoles, audio interfaces, and high-end audio playback systems where sound quality is paramount.
- Consumer Electronics: Used in high-fidelity audio devices such as home theater systems, soundbars, and high-resolution audio players, ensuring superior audio performance.
- Telecommunications: Suitable for voice processing applications in telecommunications equipment, ensuring clear and accurate audio transmission, which is essential for communication devices.
- Musical Instruments: Can be utilized in digital musical instruments and synthesizers, providing high-quality audio output for musicians and producers, enhancing the overall sound experience.

Performance Characteristics

- Audio Quality: The AD2420WCCPZ01 delivers exceptional audio quality with minimal distortion and noise, making it ideal for high-end audio applications where fidelity is critical.
- Load Driving Capability: The device can drive a variety of loads, ensuring compatibility with different audio systems and speaker configurations, which is important for versatile audio setups.
- Thermal Performance: The design of the AD2420WCCPZ01 ensures efficient thermal management, allowing it to operate reliably under varying conditions without overheating, thus maintaining performance stability.

Conclusion

The Analog Devices AD2420WCCPZ01 is a high-performance audio DAC that meets the demands of modern audio applications. With its high resolution, wide sampling rate support, and low distortion, it is an excellent choice for designers looking to achieve superior audio quality in their systems. Its versatility and robust performance characteristics make it suitable for a wide range of applications, from professional audio equipment to consumer electronics, ensuring that it can deliver exceptional sound quality across various environments.
AD2420WCCPZ01 Compare Parts
  • AD2420WCCPZ01 vs AD2435WCCPZ
  • AD2420WCCPZ01 vs AD2433WCCPZ-RL
  • AD2420WCCPZ01 vs AD2433WCCPZ
  • AD2420WCCPZ01 vs AD2429WCCPZ01-RL
  • AD2420WCCPZ01 vs AD2429WCCPZ01
  • AD2420WCCPZ01 vs AD2429KCPZ
  • AD2420WCCPZ01 vs AD2429BCPZ
  • AD2420WCCPZ01 vs AD2428KCPZ
  • AD2420WCCPZ01 vs AD2428BCPZ
  • AD2420WCCPZ01 vs AD2427KCPZ
  • AD2420WCCPZ01 vs AD2427BCPZ
  • AD2420WCCPZ01 vs AD2426KCPZ
  • AD2420WCCPZ01 vs AD2426BCPZ
  • AD2420WCCPZ01 vs AD2420WCCPZ01-RL
  • AD2420WCCPZ01 vs AD2420KCPZ
  • AD2420WCCPZ01 vs AD2420BCPZ
  • AD2420WCCPZ01 vs AD2430WCCPZY-RL
  • AD2420WCCPZ01 vs AD2430WCCPZY
  • AD2420WCCPZ01 vs AD2428WCCSZ02-RL
  • AD2420WCCPZ01 vs AD2428WCCSZ02
  • AD2420WCCPZ01 vs AD2428WCCSZ01-RL
  • AD2420WCCPZ01 vs AD2428WCCSZ01
  • AD2420WCCPZ01 vs AD2428WCCSZ-RL
  • AD2420WCCPZ01 vs AD2427WCCSZ-RL
  • AD2420WCCPZ01 vs AD2427WCCSZ
  • AD2420WCCPZ01 vs AD2426WCCSZ01-RL
  • AD2420WCCPZ01 vs AD2426WCCSZ01
  • AD2420WCCPZ01 vs AD2426WCCSZ-RL
  • AD2420WCCPZ01 vs AD2426WCCSZ
  • AD2420WCCPZ01 vs AD2425WCCSZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.