AD2427BCPZ
AD2427BCPZ
Active
Description:  AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD2427BCPZ Datasheet
History Price: $7.85000
In Stock: 20800
AD2427BCPZ Specification
Specification
Part No
AD2427BCPZ
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
Automotive
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Transceiver
Applications
Automotive Audio
Number of Channels
1
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Specifications
-
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP (5x5)
AD2427BCPZ PDF Datasheet
AD2427BCPZ Related Parts
AD2420BCPZ
AD2420BCPZ
Analog Devices
AD2420
AD2420KCPZ
AD2420KCPZ
Analog Devices
AD2420
AD2420WCCPZ01
AD2420WCCPZ01
Analog Devices
LOW COST AUDIO BUS SLAVE REV 0.1
AD2420WCCPZ01-RL
AD2420WCCPZ01-RL
Analog Devices
LOW COST AUDIO BUS SLAVE REV 0.1
AD2426BCPZ
AD2426BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2426KCPZ
AD2426KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2427KCPZ
AD2427KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2428BCPZ
AD2428BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2428KCPZ
AD2428KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429BCPZ
AD2429BCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429KCPZ
AD2429KCPZ
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2429WCCPZ01
AD2429WCCPZ01
Analog Devices
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
AD2427BCPZ Description
Introduction to Analog Devices AD2427BCPZ

The Analog Devices AD2427BCPZ is a highly integrated, low-power, dual-channel analog-to-digital converter (ADC) designed for high-performance applications in various fields such as industrial automation, medical instrumentation, and consumer electronics. This device is part of the AD242x family of ADCs and is known for its high accuracy, fast conversion rates, and robust performance in challenging environments.

Key Specifications

- Type: Dual-Channel Analog-to-Digital Converter (ADC)
- Resolution: 24 bits
- Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)
- Input Voltage Range: ±10V (differential input)
- Power Supply Voltage: 3.0V to 3.6V
- Power Consumption: Typically 20 mW per channel at full speed
- Interface: SPI (Serial Peripheral Interface) compatible
- Package Type: LFCSP (Lead Frame Chip Scale Package), 32-lead
- Operating Temperature Range: -40°C to +125°C

High Resolution and Accuracy

The AD2427BCPZ features a 24-bit resolution, allowing it to capture fine details in the input signal with exceptional precision. This high resolution is particularly beneficial in applications where accurate measurements are critical, such as medical devices that monitor vital signs or industrial sensors that require precise data acquisition.

Fast Sampling Rates

With a maximum sampling rate of up to 1 MSPS, the AD2427BCPZ is capable of handling fast-changing signals effectively. This feature makes it suitable for applications such as real-time data acquisition systems and high-speed signal processing tasks where timely information is crucial.

Input Configuration

The ADC supports a differential input configuration with an input voltage range of ±10V. This capability allows for better noise immunity and improved signal integrity by reducing common-mode noise, which is particularly important in industrial environments where electrical interference may be present.

Low Power Consumption

Designed with power efficiency in mind, the AD2427BCPZ typically consumes only 20 mW per channel at full speed. This low power consumption makes it an excellent choice for battery-operated devices and applications where minimizing energy usage is essential without sacrificing performance.

Digital Interface

The device utilizes an SPI-compatible digital interface for communication with microcontrollers or digital signal processors (DSPs). This compatibility simplifies integration into existing systems and allows for flexible data handling and control options.

Robust Operating Conditions

The AD2427BCPZ operates across a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions. This robustness ensures reliable performance in various applications, including those exposed to extreme temperatures or fluctuating environmental factors.

Applications

The versatility of the AD2427BCPZ makes it suitable for a wide range of applications:

1. Industrial Automation: Used in process control systems for monitoring and controlling machinery.
2. Medical Instrumentation: Ideal for devices that require precise measurements such as ECGs or blood pressure monitors.
3. Consumer Electronics: Implemented in audio equipment for high-fidelity sound reproduction.
4. Data Acquisition Systems: Employed in systems requiring real-time data collection from multiple sensors.

Conclusion

In conclusion, the Analog Devices AD2427BCPZ stands out as a high-performance dual-channel ADC that combines high resolution, fast sampling rates, and low power consumption into a compact package. Its robust design makes it suitable for demanding applications across various industries, ensuring accurate data acquisition even under challenging conditions. The combination of its features positions the AD2427BCPZ as an ideal solution for engineers looking to implement reliable and efficient analog-to-digital conversion in their designs.
AD2427BCPZ Compare Parts
  • AD2427BCPZ vs AD2435WCCPZ
  • AD2427BCPZ vs AD2433WCCPZ-RL
  • AD2427BCPZ vs AD2433WCCPZ
  • AD2427BCPZ vs AD2429WCCPZ01-RL
  • AD2427BCPZ vs AD2429WCCPZ01
  • AD2427BCPZ vs AD2429KCPZ
  • AD2427BCPZ vs AD2429BCPZ
  • AD2427BCPZ vs AD2428KCPZ
  • AD2427BCPZ vs AD2428BCPZ
  • AD2427BCPZ vs AD2427KCPZ
  • AD2427BCPZ vs AD2426KCPZ
  • AD2427BCPZ vs AD2426BCPZ
  • AD2427BCPZ vs AD2420WCCPZ01-RL
  • AD2427BCPZ vs AD2420WCCPZ01
  • AD2427BCPZ vs AD2420KCPZ
  • AD2427BCPZ vs AD2420BCPZ
  • AD2427BCPZ vs AD2430WCCPZY-RL
  • AD2427BCPZ vs AD2430WCCPZY
  • AD2427BCPZ vs AD2428WCCSZ02-RL
  • AD2427BCPZ vs AD2428WCCSZ02
  • AD2427BCPZ vs AD2428WCCSZ01-RL
  • AD2427BCPZ vs AD2428WCCSZ01
  • AD2427BCPZ vs AD2428WCCSZ-RL
  • AD2427BCPZ vs AD2427WCCSZ-RL
  • AD2427BCPZ vs AD2427WCCSZ
  • AD2427BCPZ vs AD2426WCCSZ01-RL
  • AD2427BCPZ vs AD2426WCCSZ01
  • AD2427BCPZ vs AD2426WCCSZ-RL
  • AD2427BCPZ vs AD2426WCCSZ
  • AD2427BCPZ vs AD2425WCCSZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.