Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices AD2428BCPZ
AD2428BCPZ
Active
Audio Special Purpose
Description:
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD2428BCPZ Datasheet
History Price: $10.42000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD2428BCPZ vs AD2426BCPZ
Part No
AD2428BCPZ
AD2426BCPZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
Automotive
Packaging
Tray
Tray
Status
Active
Active
Function
Audio Transceiver
Audio Transceiver
Applications
Automotive Audio
Automotive Audio
Number of Channels
1
1
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.63V
3V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP (5x5)
32-LFCSP (5x5)