AD1994ACPZ
AD1994ACPZ
Obsolete
Description:  IC AMP AUDIO PWR 25W 64LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD1994ACPZ Datasheet
History Price: $3.15000
In Stock: 46000
AD1994ACPZ Specification
Specification
Part No
AD1994ACPZ
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
25W x 2 @ 6Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
64-LFCSP-VQ (9x9)
Package / Case
64-VFQFN Exposed Pad, CSP
AD1994ACPZ Related Parts
AD1990ACPZ
AD1990ACPZ
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL
AD1990ACPZRL
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL7
AD1990ACPZRL7
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1991ASV
AD1991ASV
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1991ASVZ
AD1991ASVZ
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1992ACPZ
AD1992ACPZ
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1992ACPZRL
AD1992ACPZRL
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1994ACPZ Description

## Overview of Analog Devices AD1994ACPZ

The Analog Devices AD1994ACPZ is a high-performance, integrated analog-to-digital converter (ADC) and signal conditioning chip designed for audio and speech processing applications. It is typically used in systems where high accuracy, low noise, and robust performance are critical, such as in professional audio equipment, industrial controls, and other precision measurement systems.

## Key Specifications

* Resolution: 24 bits
* Sample Rate: 192 kSPS (kilohertz samples per second)
* Input Voltage Range: ±2.5V differential
* Analog Inputs: 4 differential
* Signal-to-Noise Ratio (SNR): 104 dB (at 1 kHz)
* Total Harmonic Distortion (THD): -100 dB (typical)
* Power Supply Voltage: 5V
* Power Consumption: Typically 30 mW
* Interface: Serial Peripheral Interface (SPI)
* Package Type: LFCSP (Lead Frame Chip Scale Package)
* Temperature Range: -40°C to +85°C
* Operating Voltage Range: 4.5V to 5.5V

## Key Features

* High Dynamic Range: The AD1994ACPZ features a high dynamic range (104 dB), ensuring accurate signal capture even in noisy environments.
* Low Total Harmonic Distortion (THD): With a typical THD of -100 dB, this ADC ensures that signals are preserved with minimal distortion, providing high-fidelity audio processing.
* Precision: The device offers precision signal conversion with its 24-bit resolution, making it ideal for applications requiring high accuracy.
* Multi-Channel Support: The device supports four differential analog inputs, allowing it to handle multiple signals simultaneously. This is particularly useful in multi-channel audio applications.
* Low Power Consumption: The AD1994ACPZ is designed for low power consumption, which is crucial in portable or energy-sensitive applications.

## Applications

* Professional Audio Systems: The AD1994ACPZ is widely used in digital audio converters (DACs) and ADCs in high-end audio processing equipment.
* Industrial Equipment: It finds use in systems where signal accuracy and low noise are required, such as instrumentation and industrial control systems.
* Speech Processing: Its high accuracy and low distortion make it suitable for speech recognition and processing systems, where fidelity and clarity are essential.
* Medical Equipment: Its precision is also beneficial in medical applications that involve signal processing, such as in diagnostic imaging or electrocardiogram (ECG) devices.

## Performance

* Noise Immunity: The AD1994ACPZ offers low noise operation, which is critical in systems where signal clarity is paramount.
* High-Speed Operation: The 192 kSPS sample rate ensures that the device can handle high-speed signals without compromising performance.
* Accurate Digital Conversion: The 24-bit resolution of the ADC enables the AD1994ACPZ to convert analog signals with extreme precision, ideal for applications where every detail matters.

## Conclusion

The Analog Devices AD1994ACPZ is a versatile and high-performance ADC solution, offering a combination of high-resolution signal conversion, low distortion, and multi-channel support. Its applications span across several industries, particularly in high-fidelity audio processing, industrial systems, and medical devices, where accuracy and noise immunity are critical.
AD1994ACPZ Compare Parts
  • AD1994ACPZ vs AD1992ACPZ
  • AD1994ACPZ vs AD1991ASVZ
  • AD1994ACPZ vs AD1991ASV
  • AD1994ACPZ vs AD1990ACPZRL7
  • AD1994ACPZ vs AD1990ACPZRL
  • AD1994ACPZ vs AD1990ACPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement