Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Analog Devices AD1994ACPZ
AD1994ACPZ
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO PWR 25W 64LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD1994ACPZ Datasheet
History Price: $3.15000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1994ACPZ vs AD1990ACPZRL
Part No
AD1994ACPZ
AD1990ACPZRL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
25W x 2 @ 6Ohm
5W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Supplier Device Package
64-LFCSP-VQ (9x9)
64-LFCSP-VQ (9x9)
Package / Case
64-VFQFN Exposed Pad, CSP
64-VFQFN Exposed Pad, CSP