AD1991ASVZ
AD1991ASVZ
Obsolete
Description:  IC AMP AUDIO PWR 40W STER 52TQFP
Manufacturer:  Analog Devices
Datasheet:   AD1991ASVZ Datasheet
History Price: $11.80000
In Stock: 2700
AD1991ASVZ Specification
Specification
Part No
AD1991ASVZ
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
40W x 1 @ 4Ohm; 20W x 2 @ 8Ohm
Voltage - Supply
6.5V ~ 22.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
52-TQFP-EP (10x10)
Package / Case
52-TQFP Exposed Pad
AD1991ASVZ PDF Datasheet
AD1991ASVZ Related Parts
AD1990ACPZ
AD1990ACPZ
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL
AD1990ACPZRL
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL7
AD1990ACPZRL7
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1991ASV
AD1991ASV
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1992ACPZ
AD1992ACPZ
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1992ACPZRL
AD1992ACPZRL
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1994ACPZ
AD1994ACPZ
Analog Devices
IC AMP AUDIO PWR 25W 64LFCSP
AD1991ASVZ Description

## Overview of Analog Devices AD1991ASVZ

The Analog Devices AD1991ASVZ is a high-performance audio digital-to-analog converter (DAC) designed for professional-grade audio applications. It offers exceptional precision and reliability, making it a suitable choice for a wide range of demanding audio systems, including high-end audio processing, home theater systems, and professional audio equipment.

## Key Features

* High Dynamic Range: The AD1991ASVZ provides a superior dynamic range, ensuring crystal-clear audio reproduction across a wide spectrum of sound frequencies.
* Low Distortion: It features low Total Harmonic Distortion (THD), which enhances the clarity and quality of the audio output.
* Precision Output: The DAC's precision allows for highly accurate conversion of digital audio signals into analog signals, preserving the integrity of the original sound.
* Power Efficiency: The AD1991ASVZ is designed to operate efficiently, minimizing power consumption while delivering high-quality performance.
* Integration: With integrated voltage reference and clocking circuitry, the chip reduces the need for external components, simplifying system design.

## Specifications

* Resolution: 24-bit
* Sampling Rate: 192 kHz, ensuring that the DAC can handle high-resolution audio formats.
* DAC Type: Delta-sigma DAC, which is a popular architecture known for its high accuracy and low noise characteristics.
* Output Voltage: 2 Vrms (nominal), which is standard for line-level audio output.
* Signal-to-Noise Ratio (SNR): 112 dB, indicating a high-quality, noise-free audio signal.
* Total Harmonic Distortion (THD): 0.0005% (typical), ensuring minimal distortion and superior fidelity.
* Output Channels: Stereo (2 channels), providing high-quality stereo audio output.
* Power Supply Voltage: 5 V ±5%, ensuring compatibility with most audio equipment that operates on a standard 5 V supply.
* Package Type: 28-lead TSSOP, providing compact size while maintaining good thermal and electrical performance.

## Applications

* High-End Audio Equipment: Suitable for audiophile-grade systems requiring high resolution and accuracy.
* Home Audio Systems: Ideal for home theaters and music playback systems, ensuring an immersive sound experience.
* Professional Audio Equipment: Used in high-fidelity mixers, amplifiers, and other professional audio applications where precision and low distortion are critical.
* Multimedia Applications: Employed in devices that require the conversion of high-definition digital audio signals to analog outputs.

## Performance Characteristics

* Low Power Consumption: The AD1991ASVZ is optimized for low power consumption, making it suitable for portable audio devices or systems where energy efficiency is important.
* Built-In Digital Filters: The DAC incorporates digital filtering features that help in shaping the audio output, enhancing the overall sound quality and reducing unwanted artifacts.
* Low Jitter: The internal clocking system is designed to reduce jitter, improving the overall timing accuracy in audio playback.

## Environmental and Reliability Specifications

* Operating Temperature Range: -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.
* Lead-Free RoHS Compliant: The AD1991ASVZ is designed in accordance with RoHS standards, ensuring minimal environmental impact during disposal.

## Conclusion

The Analog Devices AD1991ASVZ offers a high level of audio performance, making it a versatile and reliable choice for applications that require precision and clarity. Its low distortion, high SNR, and efficiency make it ideal for both consumer and professional audio equipment, providing users with the best possible audio experience.
AD1991ASVZ Compare Parts
  • AD1991ASVZ vs AD1992ACPZRL
  • AD1991ASVZ vs AD1992ACPZ
  • AD1991ASVZ vs AD1991ASV
  • AD1991ASVZ vs AD1990ACPZRL7
  • AD1991ASVZ vs AD1990ACPZRL
  • AD1991ASVZ vs AD1990ACPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement