AD1992ACPZRL
AD1992ACPZRL
Obsolete
Description:  IC AMP AUDIO PWR 10W 64LFCSP
Manufacturer:  Analog Devices
History Price: $5.41000
In Stock: 14900
AD1992ACPZRL Specification
Specification
Part No
AD1992ACPZRL
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
64-LFCSP-VQ (9x9)
Package / Case
64-VFQFN Exposed Pad, CSP
AD1992ACPZRL PDF Datasheet
AD1992ACPZRL Related Parts
AD1990ACPZ
AD1990ACPZ
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL
AD1990ACPZRL
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL7
AD1990ACPZRL7
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1991ASV
AD1991ASV
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1991ASVZ
AD1991ASVZ
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1992ACPZ
AD1992ACPZ
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1994ACPZ
AD1994ACPZ
Analog Devices
IC AMP AUDIO PWR 25W 64LFCSP
AD1992ACPZRL Description

## Analog Devices AD1992ACPZRL Overview

The AD1992ACPZRL is a high-performance analog-to-digital converter (ADC) from Analog Devices. It is designed for high-precision data acquisition in industrial, automotive, and other high-reliability applications. This ADC integrates advanced features that provide high resolution, low noise, and high speed, making it suitable for demanding measurement tasks, such as sensor interfaces, signal processing, and high-accuracy instrumentation.

The AD1992ACPZRL is particularly known for its differential input configuration, enabling it to handle signals with excellent precision in the presence of common-mode noise. With a flexible input voltage range and a high sampling rate, the device is well-suited for both low and high-frequency applications.

## Key Features

* High Resolution: The ADC offers 16-bit resolution, ensuring precise signal conversion and minimal quantization error for a wide variety of applications.
* Differential Inputs: It has differential input channels for measuring signals with greater accuracy and rejecting common-mode noise, which is critical in noisy environments.
* Low Noise Performance: The AD1992ACPZRL delivers low total harmonic distortion (THD) and low noise levels, ensuring high-quality signal acquisition in precision systems.
* Low Power Consumption: The device is designed to operate with low power, making it ideal for battery-operated applications or systems where energy efficiency is a concern.
* Fast Sampling Rate: It supports a high sampling rate of up to 1 MSPS (Million Samples per Second), making it suitable for dynamic signal capture in real-time applications.
* Multiple Input Channels: The device features 8 differential input channels, allowing it to measure multiple signals simultaneously, making it ideal for multi-channel data acquisition.
* Integrated Reference: The ADC includes an internal voltage reference, simplifying the design and reducing the need for external components.

## Electrical Specifications

* Resolution: The ADC provides 16-bit resolution, offering high accuracy and fine granularity in data conversion.
* Sampling Rate: The device supports a maximum sampling rate of 1 MSPS, which is essential for high-speed signal capture and real-time processing.
* Input Voltage Range: The differential input voltage range is between ±10V, providing flexibility to interface with a variety of signal sources.
* Power Supply: The ADC operates with a supply voltage of 3V to 5.25V, making it compatible with a wide range of power supply voltages typically found in embedded and industrial applications.
* Input Impedance: The input impedance of the AD1992ACPZRL is high, minimizing the loading effect on the signal source and ensuring accurate signal measurement.
* Output Data Rate: The output data rate can reach up to 1 MSPS at full resolution, with a corresponding output of 16-bit digital data.

## Performance Characteristics

* Signal-to-Noise Ratio (SNR): The AD1992ACPZRL offers an excellent SNR of 85 dB (typical), which is crucial for minimizing noise and maintaining signal integrity in high-precision applications.
* Total Harmonic Distortion (THD): The total harmonic distortion is low, typically around -90 dB, ensuring that the ADC maintains a clean output with minimal signal distortion.
* Power Consumption: Operating at 5V, the AD1992ACPZRL typically consumes <15 mW, making it ideal for energy-efficient applications that require low power while maintaining high performance.
* Differential Input Accuracy: With its differential input configuration, the AD1992ACPZRL offers high accuracy, with a typical differential input offset voltage of just ±10 mV, ensuring precise measurement even under challenging conditions.

## Package and Mounting

* Package Type: The AD1992ACPZRL is available in a 16-lead LFCSP (Lead Frame Chip-Scale Package), a compact and reliable package suitable for surface-mount technology (SMT) assembly.
* Package Dimensions: The LFCSP-16 package measures 4mm x 4mm, making it suitable for designs where board space is limited.
* Mounting Style: The device features surface-mount configuration, ensuring ease of integration into modern PCB designs with automated assembly processes.
* Thermal Resistance: The typical junction-to-case thermal resistance is 35°C/W, allowing for efficient heat dissipation during operation.

## Applications

The AD1992ACPZRL is highly versatile and can be used in a broad range of applications, including but not limited to:

* Industrial Control Systems: Used in automated manufacturing systems, process control, and factory automation for precise data acquisition from sensors.
* Automotive Systems: Ideal for automotive data logging, sensors, and control systems that require accurate analog-to-digital conversion.
* Test and Measurement Equipment: Used in laboratory instruments, signal analyzers, and oscilloscopes for high-precision measurements.
* Medical Devices: Suitable for use in medical instrumentation, such as ECGs, EEGs, and other diagnostic equipment that require high-accuracy data acquisition.
* Precision Sensing: Applied in applications where low noise and high accuracy are essential, such as temperature, pressure, and force sensing in critical systems.

## Advantages

* High Accuracy and Resolution: The AD1992ACPZRL offers excellent resolution (16-bit) and high-precision performance, making it suitable for applications that require the capture of small, low-level signals.
* Differential Input Configuration: Its differential inputs enable better signal quality by rejecting common-mode noise, which is crucial in noisy environments such as industrial and automotive systems.
* Low Power Consumption: The device operates with low power, which is important in portable and energy-sensitive applications.
* Compact Design: The LFCSP-16 package offers a compact and efficient form factor, making it easy to integrate into space-constrained systems.
* Cost-Effective Solution: Despite its high performance, the AD1992ACPZRL is cost-effective, making it an attractive choice for both high-precision and budget-conscious applications.

## Conclusion

The AD1992ACPZRL from Analog Devices is a high-precision 16-bit ADC with low noise and low power consumption, making it suitable for a wide range of industrial, automotive, medical, and test-and-measurement applications. Its differential input configuration, high resolution, and high sampling rate provide the accuracy and speed required for modern data acquisition systems. Whether for sensor interfacing, signal processing, or instrumentation, the AD1992ACPZRL is an excellent choice for engineers seeking high-performance analog-to-digital conversion in demanding environments.
AD1992ACPZRL Compare Parts
  • AD1992ACPZRL vs AD1992ACPZ
  • AD1992ACPZRL vs AD1991ASVZ
  • AD1992ACPZRL vs AD1991ASV
  • AD1992ACPZRL vs AD1990ACPZRL7
  • AD1992ACPZRL vs AD1990ACPZRL
  • AD1992ACPZRL vs AD1990ACPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement