AD1955ARSZ
AD1955ARSZ
Active
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD1955ARSZ Datasheet
History Price: $21.28000
In Stock: 44965
AD1955ARSZ Specification
Specification
Part No
AD1955ARSZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
DSD, PCM
Voltage Supply Source
Analog and Digital
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD1955ARSZ PDF Datasheet
AD1955ARSZ Related Parts
AD1833AASTZ
AD1833AASTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AASTZ-REEL
AD1833AASTZ-REEL
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833ACSTZ
AD1833ACSTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AST
AD1833AST
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1833AST-REEL
AD1833AST-REEL
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1851R-REEL7
AD1851R-REEL7
Analog Devices
IC DAC AUDIO FASTSET 16B 16SOIC
AD1851RZ
AD1851RZ
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-J
AD1851RZ-J
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-REEL7
AD1851RZ-REEL7
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1852JRSZRL
AD1852JRSZRL
Analog Devices
IC DAC STEREO 24BIT 28-SSOP
AD1853JRSZ
AD1853JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1853JRSZRL
AD1853JRSZRL
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1955ARSZ Description
Overview of Analog Devices AD1955ARSZ

The Analog Devices AD1955ARSZ is a high-performance digital-to-analog converter (DAC) designed for various audio and signal-processing applications. It features low distortion, high dynamic range, and versatile connectivity options that enable it to operate effectively in both consumer and professional environments.

Key Specifications

- Channels: The AD1955 operates in a dual-channel configuration, making it ideal for stereo applications.
- Resolution: It offers a resolution of 24 bits, allowing for detailed audio reproduction and signal fidelity.
- Sample Rate: The device supports a maximum sample rate of 192 kHz, ensuring that it can handle high-resolution audio formats.
- Dynamic Range: Dynamic range is up to 120 dB, which assures high-quality audio performance across a wide range of levels.
- Total Harmonic Distortion (THD): The THD is typically around -100 dB at full scale, ensuring high linearity and minimal distortion in the output signal.
- Power Supply: The chip operates on a dual power supply of ±15 V or ±5 V, giving designers flexibility in their power management.
- Package Type: The AD1955ARSZ comes in a LQFP-48 (Low-Profile Quad Flat Package), which is suitable for automated assembly and compact electronic designs.

Operating Features

Low Noise Performance

The AD1955 features integrated circuitry that helps reduce noise and crosstalk between channels. This low-noise characteristic is critical for applications where audio clarity is paramount, such as professional audio mixing consoles and high-fidelity sound systems.

Integrated Digital Filters

The DAC includes built-in digital filters, allowing it to manage frequencies effectively and reducing aliasing. This results in clearer sound reproduction, as the filters provide options for different filtering characteristics based on application needs.

Jitter Tolerance

The AD1955 is designed to offer high jitter tolerance, which is crucial in maintaining audio quality over varying clock conditions. This feature is vital for digital audio systems that may experience fluctuations in clock frequency.

Flexible Interface

The chip supports multiple digital audio formats, including I²S, left-justified, and right-justified formats. This versatility makes it easily adaptable to different digital audio systems and interfaces, whether they are consumer electronics or professional setups.

Temperature Range

The AD1955 operates effectively over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. This makes it suitable for industrial applications where temperature extremes are a concern.

Applications

The AD1955 is widely used in various applications, including:

- Professional audio systems
- High-end consumer audio devices
- Digital signal processing
- Studio recording equipment
- Broadcast audio production

Conclusion

Overall, the Analog Devices AD1955ARSZ is engineered for high-performance audio applications, offering specifications and features that make it an attractive choice for both consumer and professional uses. Its resolution, dynamic range, and low distortion contribute to an unparalleled audio experience, making it a standout component in high-fidelity audio systems.
AD1955ARSZ Compare Parts
  • AD1955ARSZ vs AD1974YSTZ
  • AD1955ARSZ vs AD1974WBSTZ-RL
  • AD1955ARSZ vs AD1974WBSTZ
  • AD1955ARSZ vs AD1955ARSZRL
  • AD1955ARSZ vs AD1954YSZ
  • AD1955ARSZ vs AD1954YSTZRL
  • AD1955ARSZ vs AD1954YSTZ
  • AD1955ARSZ vs AD1953YSTZRL7
  • AD1955ARSZ vs AD1953YSTZRL
  • AD1955ARSZ vs AD1953YSTZ
  • AD1955ARSZ vs AD1941YSTZRL
  • AD1955ARSZ vs AD1941YSTZ-29-RL
  • AD1955ARSZ vs AD1941YSTZ-29
  • AD1955ARSZ vs AD1941YSTZ
  • AD1955ARSZ vs AD1940YSTZRL
  • AD1955ARSZ vs AD1940YSTZ
  • AD1955ARSZ vs AD1877JRZ-RL
  • AD1955ARSZ vs AD1877JRZ
  • AD1955ARSZ vs AD1877JR-REEL
  • AD1955ARSZ vs AD1871YRSZ-REEL
  • AD1955ARSZ vs AD1866RZ-REEL
  • AD1955ARSZ vs AD1866RZ
  • AD1955ARSZ vs AD1864P-J
  • AD1955ARSZ vs AD1864P
  • AD1955ARSZ vs AD1864N-K
  • AD1955ARSZ vs AD1864N
  • AD1955ARSZ vs AD1862N
  • AD1955ARSZ vs AD1861R-J-REEL7
  • AD1955ARSZ vs AD1860R-K
  • AD1955ARSZ vs AD1860R-J
  • AD1955ARSZ vs AD1860R
  • AD1955ARSZ vs AD1860N-K
  • AD1955ARSZ vs AD1860N-J
  • AD1955ARSZ vs AD1860N
  • AD1955ARSZ vs AD1859JRZ-RL
  • AD1955ARSZ vs AD1856RZ-K
  • AD1955ARSZ vs AD1856RZ
  • AD1955ARSZ vs AD1856R-REEL7
  • AD1955ARSZ vs AD1856R-REEL
  • AD1955ARSZ vs AD1856R-K-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.