Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1833AASTZ-REEL
AD1833AASTZ-REEL
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 48LQFP
Manufacturer:
Analog Devices
Datasheet:
AD1833AASTZ-REEL Datasheet
History Price: Obsolete
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1833AASTZ-REEL Specification
Specification
Part No
AD1833AASTZ-REEL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
3
Resolution (Bits)
24 b
Sampling Rate (Per Second)
192k
Data Interface
DSP, I2S
Voltage Supply Source
Analog and Digital
Voltage - Supply
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD1833AASTZ-REEL PDF Datasheet
AD1833AASTZ-REEL Datasheet
Click and Download: AD1833AASTZ-REEL Datasheet
AD1833AASTZ-REEL Related Parts
AD1833AASTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833ACSTZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 48LQFP
AD1833AST
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1833AST-REEL
Analog Devices
MULTI-CH 24-BIT SIGMA-DELTA DAC
AD1851R-REEL7
Analog Devices
IC DAC AUDIO FASTSET 16B 16SOIC
AD1851RZ
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-J
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1851RZ-REEL7
Analog Devices
IC DAC/AUDIO 16BIT 16SOIC
AD1852JRSZRL
Analog Devices
IC DAC STEREO 24BIT 28-SSOP
AD1853JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1853JRSZRL
Analog Devices
IC DAC/AUDIO 24BIT 192K 28SSOP
AD1854JRSZ
Analog Devices
IC DAC/AUDIO 24BIT 96K 28SSOP
AD1833AASTZ-REEL Compare Parts
AD1833AASTZ-REEL vs AD1974YSTZ
AD1833AASTZ-REEL vs AD1974WBSTZ-RL
AD1833AASTZ-REEL vs AD1974WBSTZ
AD1833AASTZ-REEL vs AD1955ARSZRL
AD1833AASTZ-REEL vs AD1955ARSZ
AD1833AASTZ-REEL vs AD1954YSZ
AD1833AASTZ-REEL vs AD1954YSTZRL
AD1833AASTZ-REEL vs AD1954YSTZ
AD1833AASTZ-REEL vs AD1953YSTZRL7
AD1833AASTZ-REEL vs AD1953YSTZRL
AD1833AASTZ-REEL vs AD1953YSTZ
AD1833AASTZ-REEL vs AD1941YSTZRL
AD1833AASTZ-REEL vs AD1941YSTZ-29-RL
AD1833AASTZ-REEL vs AD1941YSTZ-29
AD1833AASTZ-REEL vs AD1941YSTZ
AD1833AASTZ-REEL vs AD1940YSTZRL
AD1833AASTZ-REEL vs AD1940YSTZ
AD1833AASTZ-REEL vs AD1877JRZ-RL
AD1833AASTZ-REEL vs AD1877JRZ
AD1833AASTZ-REEL vs AD1877JR-REEL
AD1833AASTZ-REEL vs AD1871YRSZ-REEL
AD1833AASTZ-REEL vs AD1866RZ-REEL
AD1833AASTZ-REEL vs AD1866RZ
AD1833AASTZ-REEL vs AD1864P-J
AD1833AASTZ-REEL vs AD1864P
AD1833AASTZ-REEL vs AD1864N-K
AD1833AASTZ-REEL vs AD1864N
AD1833AASTZ-REEL vs AD1862N
AD1833AASTZ-REEL vs AD1861R-J-REEL7
AD1833AASTZ-REEL vs AD1860R-K
AD1833AASTZ-REEL vs AD1860R-J
AD1833AASTZ-REEL vs AD1860R
AD1833AASTZ-REEL vs AD1860N-K
AD1833AASTZ-REEL vs AD1860N-J
AD1833AASTZ-REEL vs AD1860N
AD1833AASTZ-REEL vs AD1859JRZ-RL
AD1833AASTZ-REEL vs AD1856RZ-K
AD1833AASTZ-REEL vs AD1856RZ
AD1833AASTZ-REEL vs AD1856R-REEL7
AD1833AASTZ-REEL vs AD1856R-REEL
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent