Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1955ARSZ
AD1955ARSZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:
Analog Devices
Datasheet:
AD1955ARSZ Datasheet
History Price: $21.28000
In Stock: 44965
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1955ARSZ vs AD1856R-REEL
Part No
AD1955ARSZ
AD1856R-REEL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
1
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192k
-
Data Interface
DSD, PCM
Serial
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
5V
4.75V ~ 13.2V, 4.75V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
16-SOIC