Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1955ARSZ
AD1955ARSZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:
Analog Devices
Datasheet:
AD1955ARSZ Datasheet
History Price: $21.28000
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1955ARSZ vs AD1954YSTZRL
Part No
AD1955ARSZ
AD1954YSTZRL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
SigmaDSP
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
3
Resolution (Bits)
24 b
26 b
Sampling Rate (Per Second)
192k
48k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-LQFP
Supplier Device Package
28-SSOP
48-LQFP (7x7)