AD1940YST
AD1940YST
Obsolete
Description:  IC DSP AUDIO 16CH/28BIT 48-LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1940YST Datasheet
History Price: $11.92000
In Stock: 47600
AD1940YST Specification
Specification
Part No
AD1940YST
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
SigmaDSP
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AD1940YST PDF Datasheet
AD1940YST Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JNZ
AD1893JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1893JSTZ
AD1893JSTZ
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1893JSTZRL
AD1893JSTZRL
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZ
AD1895AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRS
AD1895YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896AYRSZRL
AD1896AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1940YST Description

## Overview of Analog Devices AD1940YST

The AD1940YST is a high-performance, low-power audio digital-to-analog converter (DAC) designed for professional audio applications. It is part of Analog Devices' extensive portfolio of audio solutions, known for delivering exceptional sound quality and reliability. The AD1940YST is particularly suitable for use in digital mixing consoles, audio interfaces, and high-fidelity playback systems, where precision and audio fidelity are paramount.

## Key Specifications

- Resolution: 24 bits
- Sampling Rate: Up to 192 kHz
- Dynamic Range: 112 dB
- Total Harmonic Distortion + Noise (THD+N): -100 dB
- Output Voltage Range: 0 V to 2 V (single-ended) or ±2 V (differential)
- Power Supply Voltage: 5 V
- Power Consumption: Typically 100 mW
- Package Type: 32-lead LFCSP (Lead Frame Chip Scale Package)

## Performance Characteristics

## Audio Quality

The AD1940YST is engineered to deliver outstanding audio performance. With a dynamic range of 112 dB, it ensures that even the quietest sounds are reproduced with clarity, while the THD+N of -100 dB guarantees minimal distortion, making it ideal for high-fidelity audio applications. This level of performance is crucial for professional audio environments where sound quality is critical.

## High Sampling Rate

Supporting a maximum sampling rate of 192 kHz, the AD1940YST can handle high-resolution audio formats, making it suitable for modern audio applications that demand high fidelity. This capability allows for accurate reproduction of complex audio signals, ensuring that the nuances of the original sound are preserved.

## Low Power Consumption

The device operates with a typical power consumption of 100 mW, making it suitable for battery-powered applications and systems where energy efficiency is essential. This low power requirement does not compromise performance, allowing for extended operation without frequent recharging or replacement.

## Functional Features

## Integrated Digital Processing

The AD1940YST includes integrated digital signal processing capabilities, allowing for advanced audio processing features such as filtering and equalization. This integration simplifies system design by reducing the need for external components, leading to a more compact and efficient solution.

## Flexible Output Configuration

The DAC supports both single-ended and differential output configurations, providing flexibility in system design. This feature allows engineers to choose the best output type for their specific application, whether it be for direct connection to amplifiers or for use in more complex audio routing scenarios.

## Robust Interface Options

The AD1940YST features a versatile digital interface that supports various audio data formats, including I2S and TDM (Time Division Multiplexing). This flexibility enables seamless integration into a wide range of audio systems, accommodating different design requirements and preferences.

## Applications

The AD1940YST is ideal for a variety of applications, including:

- Professional Audio Equipment: Used in digital mixing consoles and audio interfaces for high-quality sound reproduction.
- Broadcasting: Suitable for radio and television broadcasting equipment where audio fidelity is critical.
- Consumer Electronics: Can be implemented in high-end audio playback systems and home theater setups.
- Musical Instruments: Used in digital musical instruments and synthesizers for accurate sound generation.

## Conclusion

The Analog Devices AD1940YST is a versatile and high-performance audio DAC that meets the demanding requirements of professional audio applications. With its exceptional specifications, including high resolution, low distortion, and flexible output options, it is an excellent choice for engineers looking to implement high-quality audio solutions in their designs. Its combination of performance, efficiency, and integration makes it a standout component in the realm of audio technology.
AD1940YST Compare Parts
  • AD1940YST vs AD1896AYRSZRL
  • AD1940YST vs AD1896AYRSZ
  • AD1940YST vs AD1895YRSRL
  • AD1940YST vs AD1895YRS
  • AD1940YST vs AD1895AYRSZRL
  • AD1940YST vs AD1895AYRSZ
  • AD1940YST vs AD1893JSTZRL
  • AD1940YST vs AD1893JSTZ
  • AD1940YST vs AD1893JNZ
  • AD1940YST vs AD1889JS
  • AD1940YST vs AD1815JS
  • AD1940YST vs AD1895ATRSZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.