AD1940YST
AD1940YST
Obsolete
Description:  IC DSP AUDIO 16CH/28BIT 48-LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1940YST Datasheet
History Price: $11.92000
In Stock: 47600
AD1940YST vs AD1896AYRSZ
Series
SigmaDSP
-
Packaging
Bag
Tube
Status
Obsolete
Active
Function
-
Sample Rate Converter
Applications
-
Digital Audio Interfacing
Number of Channels
-
2
Interface
-
I2S, TDM
Voltage - Supply
-
3.3V, 5V
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Specifications
-
6kHz ~ 215kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-LQFP (7x7)
28-SSOP