AD1893JSTZRL
AD1893JSTZRL
Obsolete
Description:  IC SAMPLE RATE CONVERTER 44LQFP
Manufacturer:  Analog Devices
History Price: $14.79000
In Stock: 17700
AD1893JSTZRL Specification
Specification
Part No
AD1893JSTZRL
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
SamplePort
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
Serial
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
8kHz ~ 56kHz
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
AD1893JSTZRL PDF Datasheet
AD1893JSTZRL Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JNZ
AD1893JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1893JSTZ
AD1893JSTZ
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZ
AD1895AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRS
AD1895YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896AYRSZRL
AD1896AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1940YST
AD1940YST
Analog Devices
IC DSP AUDIO 16CH/28BIT 48-LQFP
AD1893JSTZRL Description
The Analog Devices AD1893JSTZRL is a high-performance audio digital-to-analog converter (DAC) designed for professional audio applications, including digital audio processing, high-fidelity audio playback, and telecommunications. This device is known for its exceptional audio quality, low distortion, and high dynamic range, making it suitable for a wide range of applications that require precise audio signal conversion.

## Key Features

1. High-Resolution Audio: The AD1893JSTZRL supports up to 24-bit resolution, allowing for high-fidelity audio reproduction. This high resolution is essential for applications that demand accurate sound reproduction, such as studio recording and high-end audio playback.

2. Sample Rate Flexibility: The device supports a wide range of sample rates, from 8 kHz to 192 kHz. This flexibility allows it to accommodate various audio formats and standards, making it suitable for both consumer and professional audio applications.

3. Low Total Harmonic Distortion (THD): The AD1893JSTZRL features low total harmonic distortion, typically around -100 dB, ensuring that the audio output remains clean and free from unwanted artifacts. This characteristic is crucial for maintaining audio fidelity in high-quality sound systems.

4. High Signal-to-Noise Ratio (SNR): With a signal-to-noise ratio of up to 112 dB, the AD1893JSTZRL provides excellent audio clarity and detail. This high SNR is particularly important in professional audio applications where subtle nuances in sound must be preserved.

5. Integrated Digital Filters: The device includes programmable digital filters that allow users to tailor the audio output to their specific needs. These filters can be configured to optimize performance for different audio formats and applications.

6. I2S and TDM Interfaces: The AD1893JSTZRL supports both I2S (Inter-IC Sound) and TDM (Time Division Multiplexing) digital audio interfaces, providing flexibility in system design and integration with various digital audio sources.

7. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications and energy-efficient audio systems. This feature is particularly beneficial in portable audio devices.

8. Compact Package: The AD1893JSTZRL is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. This small form factor allows for easy integration into various designs without significantly increasing the overall footprint.

## Specifications

- Resolution: 24 bits
- Sample Rate: 8 kHz to 192 kHz
- Total Harmonic Distortion (THD): Typically -100 dB
- Signal-to-Noise Ratio (SNR): Up to 112 dB
- Power Supply Voltage: 3.3V to 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: LFCSP, 32-lead
- Digital Audio Interfaces: I2S and TDM

## Applications

The Analog Devices AD1893JSTZRL is suitable for a wide range of applications, including:

- Professional Audio Equipment: Used in mixing consoles, audio interfaces, and digital audio workstations (DAWs) where high-quality audio conversion is essential.
- Consumer Electronics: Ideal for high-fidelity audio playback devices, such as high-end speakers, soundbars, and home theater systems.
- Telecommunications: Employed in VoIP systems and other communication devices that require high-quality audio transmission and reception.
- Broadcasting: Suitable for radio and television broadcasting equipment where audio quality is critical.

## Conclusion

The Analog Devices AD1893JSTZRL is a versatile and high-performance audio digital-to-analog converter that meets the demands of modern audio applications. With its high resolution, flexible sample rate support, low distortion, and high signal-to-noise ratio, it provides an excellent solution for developers looking to implement high-quality audio processing in their products. Its integrated digital filters, low power consumption, and compact design make it an ideal choice for a wide range of applications across various industries.
AD1893JSTZRL Compare Parts
  • AD1893JSTZRL vs AD1896YRS
  • AD1893JSTZRL vs AD1896AYRSZRL
  • AD1893JSTZRL vs AD1896AYRSZ
  • AD1893JSTZRL vs AD1895YRSRL
  • AD1893JSTZRL vs AD1895YRS
  • AD1893JSTZRL vs AD1895AYRSZRL
  • AD1893JSTZRL vs AD1895AYRSZ
  • AD1893JSTZRL vs AD1893JSTZ
  • AD1893JSTZRL vs AD1893JNZ
  • AD1893JSTZRL vs AD1889JS
  • AD1893JSTZRL vs AD1815JS
  • AD1893JSTZRL vs AD1895ATRSZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.