AD1893JSTZ
AD1893JSTZ
Obsolete
Description:  IC SAMPLE RATE CONVERTER 44LQFP
Manufacturer:  Analog Devices
Datasheet:   AD1893JSTZ Datasheet
History Price: $14.79000
In Stock: 36600
AD1893JSTZ Specification
Specification
Part No
AD1893JSTZ
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
SamplePort
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
Serial
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
8kHz ~ 56kHz
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
AD1893JSTZ PDF Datasheet
AD1893JSTZ Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JNZ
AD1893JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1893JSTZRL
AD1893JSTZRL
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZ
AD1895AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRS
AD1895YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896AYRSZRL
AD1896AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1940YST
AD1940YST
Analog Devices
IC DSP AUDIO 16CH/28BIT 48-LQFP
AD1893JSTZ Description
Introduction to Analog Devices AD1893JSTZ

The Analog Devices AD1893JSTZ is a high-performance audio sample rate converter designed for professional audio applications. It provides high-quality digital audio processing with a variety of features that make it suitable for use in mixing consoles, digital audio workstations, and other professional audio equipment. This device is known for its low latency, high fidelity, and flexibility in handling various sample rates.

Key Specifications

- Sample Rate Range: The AD1893JSTZ supports a wide range of sample rates from 8 kHz to 192 kHz, making it versatile for different audio applications.
- Bit Depth: It operates with 16-bit to 24-bit audio data, accommodating various digital audio formats.
- Dynamic Range: The device boasts an impressive dynamic range of up to 112 dB (A-weighted), ensuring high-quality audio reproduction with minimal distortion.
- Total Harmonic Distortion (THD): The THD is typically less than 0.002%, indicating excellent linearity and fidelity in audio signal processing.
- Latency: The device features low latency operation, typically around 1 ms, which is crucial for real-time audio processing applications.
- Power Supply Voltage: The AD1893JSTZ operates on a dual power supply of ±5V, providing the necessary headroom for high-performance audio processing.

Audio Processing Features

The AD1893JSTZ includes several advanced features that enhance its performance in digital audio processing:

- Digital Filtering: It employs sophisticated digital filtering techniques to minimize aliasing and improve the quality of the output signal.
- Sample Rate Conversion: The device can perform sample rate conversion with varying ratios, allowing seamless integration between different digital audio systems.
- Interpolation Filters: The built-in interpolation filters help to reconstruct the original signal accurately during conversion processes.

Interface and Connectivity

The AD1893JSTZ supports multiple digital audio interfaces:

- I²S Interface: This allows direct connection to various digital audio sources and sinks, providing flexibility in system design.
- TDM (Time Division Multiplexing): It supports TDM operation for multi-channel applications, enabling multiple channels of audio data to be transmitted over a single interface.

Application Areas

Given its robust specifications and features, the AD1893JSTZ is ideal for various applications:

- Professional Audio Equipment: Used in mixing consoles and recording devices where high-quality sound reproduction is essential.
- Broadcasting Systems: Suitable for radio and television broadcasting where precise timing and synchronization are critical.
- Home Theater Systems: Enhances the performance of home theater systems by ensuring compatibility between different digital sources.

Thermal and Environmental Considerations

The AD1893JSTZ is designed with thermal performance in mind:

- Operating Temperature Range: It can operate effectively within a temperature range of -40°C to +85°C, making it suitable for both consumer and industrial applications.
- Package Type: It comes in a compact LQFP package that facilitates easy integration into various circuit designs while minimizing PCB space.

Conclusion

The Analog Devices AD1893JSTZ is a powerful tool for professionals in the field of audio engineering. Its combination of high dynamic range, low distortion, flexible sample rate capabilities, and robust connectivity options makes it an excellent choice for any application requiring top-notch digital audio processing. Whether used in studio equipment or live sound systems, the AD1893JSTZ ensures that users can achieve exceptional sound quality with reliability.
AD1893JSTZ Compare Parts
  • AD1893JSTZ vs AD1896YRS
  • AD1893JSTZ vs AD1896AYRSZRL
  • AD1893JSTZ vs AD1896AYRSZ
  • AD1893JSTZ vs AD1895YRSRL
  • AD1893JSTZ vs AD1895YRS
  • AD1893JSTZ vs AD1895AYRSZRL
  • AD1893JSTZ vs AD1895AYRSZ
  • AD1893JSTZ vs AD1893JSTZRL
  • AD1893JSTZ vs AD1893JNZ
  • AD1893JSTZ vs AD1889JS
  • AD1893JSTZ vs AD1815JS
  • AD1893JSTZ vs AD1895ATRSZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.