AD1893JSTZRL
AD1893JSTZRL
Obsolete
Description:  IC SAMPLE RATE CONVERTER 44LQFP
Manufacturer:  Analog Devices
History Price: $14.79000
In Stock: 17700
AD1893JSTZRL vs AD1895YRS
Series
SamplePort
AD1895
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
Serial
I2S
Voltage - Supply
2.7V ~ 5.5V
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Specifications
8kHz ~ 56kHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-LQFP (10x10)
28-SSOP