AS1109-BQFT
AS1109-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 16QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BQFT Datasheet
History Price: Obsolete
In Stock: 35400
AS1109-BQFT Specification
Specification
Part No
AS1109-BQFT
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
3.15V
Voltage - Supply (Max)
5.5V
Voltage - Output
15V
Current - Output / Channel
100mA
Frequency
50MHz
Dimming
-
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
AS1109-BQFT PDF Datasheet
AS1109-BQFT Related Parts
AS1101-T
AS1101-T
ams OSRAM
IC LED DRVR LIN PWM 80MA SC70-6
AS1102-T
AS1102-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1103-T
AS1103-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1104
AS1104
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1104-T
AS1104-T
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1109-BQFR
AS1109-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 16QFN
AS1109-BSOT
AS1109-BSOT
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSOU
AS1109-BSOU
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSST
AS1109-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU
AS1109-BSSU
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU-Z
AS1109-BSSU-Z
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1110-BQFR
AS1110-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 28QFN
AS1109-BQFT Compare Parts
  • AS1109-BQFT vs AS1390B-BSOT
  • AS1109-BQFT vs AS1390A-BQFT-6K
  • AS1109-BQFT vs AS1390A-BQFT
  • AS1109-BQFT vs AS1123-BTST
  • AS1109-BQFT vs AS1123-BQFT
  • AS1109-BQFT vs AS1122B-BQFT
  • AS1109-BQFT vs AS1122B-BQFM
  • AS1109-BQFT vs AS1122-BQFM
  • AS1109-BQFT vs AS1121B-BQFT
  • AS1109-BQFT vs AS1121-BQFT
  • AS1109-BQFT vs AS1113-BSSU
  • AS1109-BQFT vs AS1113-BSST
  • AS1109-BQFT vs AS1113-BQFR
  • AS1109-BQFT vs AS1112C-BQFT
  • AS1109-BQFT vs AS1112B-BQFT
  • AS1109-BQFT vs AS1112-BQFT
  • AS1109-BQFT vs AS1111C-BDFT
  • AS1109-BQFT vs AS1111B-BWLT
  • AS1109-BQFT vs AS1111A-BWLT
  • AS1109-BQFT vs AS1110-BSSU
  • AS1109-BQFT vs AS1110-BSST
  • AS1109-BQFT vs AS1110-BQFR
  • AS1109-BQFT vs AS1109-BSSU-Z
  • AS1109-BQFT vs AS1109-BSSU
  • AS1109-BQFT vs AS1109-BSST
  • AS1109-BQFT vs AS1109-BSOU
  • AS1109-BQFT vs AS1109-BSOT
  • AS1109-BQFT vs AS1109-BQFR
  • AS1109-BQFT vs AS1104-T
  • AS1109-BQFT vs AS1104
  • AS1109-BQFT vs AS1103-T
  • AS1109-BQFT vs AS1102-T
  • AS1109-BQFT vs AS1101-T
  • AS1109-BQFT vs AS1114-BSOU
  • AS1109-BQFT vs AS1114-BSOT
  • AS1109-BQFT vs AS1113-BQFT
  • AS1109-BQFT vs AS1111-BSOU
  • AS1109-BQFT vs AS1111-BSOT
  • AS1109-BQFT vs AS1110A-BSST
  • AS1109-BQFT vs AS1110-BQFT
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.