Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1109-BQFT
AS1109-BQFT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 100MA 16QFN
Manufacturer:
ams OSRAM
Datasheet:
AS1109-BQFT Datasheet
History Price: Obsolete
In Stock: 35400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1109-BQFT vs AS1111B-BWLT
Part No
AS1109-BQFT
AS1111B-BWLT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
8
3
Voltage - Supply (Min)
3.15V
0.15V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
-
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
6-UFBGA, WLCSP
Supplier Device Package
16-QFN (4x4)
6-WLCSP (1.17x0.77)