AS1109-BQFT
AS1109-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 16QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BQFT Datasheet
History Price: Obsolete
In Stock: 35400
AS1109-BQFT vs AS1390B-BSOT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Controller
Topology
Shift Register
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
8
1
Voltage - Supply (Min)
3.15V
10V
Voltage - Supply (Max)
5.5V
30V
Voltage - Output
15V
-
Current - Output / Channel
100mA
-
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QFN (4x4)
16-SOIC