AS1109-BQFT
AS1109-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 16QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BQFT Datasheet
History Price: Obsolete
In Stock: 35400
AS1109-BQFT vs AS1122B-BQFM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
8
12
Voltage - Supply (Min)
3.15V
2.7V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
30V
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
24-QFN (4x4)