EP20K600CB672C8
EP20K600CB672C8
Obsolete
Description:  IC FPGA 508 I/O 672FBGA
Manufacturer:  Altera
History Price: $593.56000
In Stock: 17300
EP20K600CB672C8 Specification
Specification
Part No
EP20K600CB672C8
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Series
APEX-20KC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2432
Number of Logic Elements/Cells
24320
Total RAM Bits
311296
Number of I/O
508
Number of Gates
1537000
Voltage - Supply
1.71V ~ 1.89V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-BBGA, FCBGA
Supplier Device Package
672-FBGA (27x27)
EP20K600CB672C8 PDF Datasheet
EP20K600CB672C8 Related Parts
EP20K1000CB652C7
EP20K1000CB652C7
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7
EP20K1000CB652C7
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7ES
EP20K1000CB652C7ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7N
EP20K1000CB652C7N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8
EP20K1000CB652C8
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8ES
EP20K1000CB652C8ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8N
EP20K1000CB652C8N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
EP20K1000CB652C9
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
EP20K1000CB652C9
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9ES
EP20K1000CB652C9ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9N
EP20K1000CB652C9N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CF33C7
EP20K1000CF33C7
Altera
IC FPGA 708 I/O 1020FBGA
EP20K600CB672C8 Compare Parts
  • EP20K600CB672C8 vs EP2SGX90FF1508I4N
  • EP20K600CB672C8 vs EP2SGX90FF1508I4
  • EP20K600CB672C8 vs EP2SGX90FF1508C5N
  • EP20K600CB672C8 vs EP2SGX90FF1508C5ES
  • EP20K600CB672C8 vs EP2SGX90FF1508C5
  • EP20K600CB672C8 vs EP2SGX90FF1508C5
  • EP20K600CB672C8 vs EP2SGX90FF1508C4N
  • EP20K600CB672C8 vs EP2SGX90FF1508C4
  • EP20K600CB672C8 vs EP2SGX90FF1508C3N
  • EP20K600CB672C8 vs EP2SGX90FF1508C3
  • EP20K600CB672C8 vs EP2SGX90EF1508C5
  • EP20K600CB672C8 vs EP2SGX90EF1152I4N
  • EP20K600CB672C8 vs EP2SGX90EF1152I4
  • EP20K600CB672C8 vs EP2SGX90EF1152C5N
  • EP20K600CB672C8 vs EP2SGX90EF1152C5ES
  • EP20K600CB672C8 vs EP2SGX90EF1152C5
  • EP20K600CB672C8 vs EP2SGX90EF1152C5
  • EP20K600CB672C8 vs EP2SGX90EF1152C4N
  • EP20K600CB672C8 vs EP2SGX90EF1152C4ES
  • EP20K600CB672C8 vs EP2SGX90EF1152C4
  • EP20K600CB672C8 vs EP2SGX90EF1152C3N
  • EP20K600CB672C8 vs EP2SGX90EF1152C3ES
  • EP20K600CB672C8 vs EP2SGX90EF1152C3
  • EP20K600CB672C8 vs EP2SGX60EF1152I4N
  • EP20K600CB672C8 vs EP2SGX60EF1152I4
  • EP20K600CB672C8 vs EP2SGX60EF1152C5N
  • EP20K600CB672C8 vs EP2SGX60EF1152C5
  • EP20K600CB672C8 vs EP2SGX60EF1152C5
  • EP20K600CB672C8 vs EP2SGX60EF1152C4N
  • EP20K600CB672C8 vs EP2SGX60EF1152C4
  • EP20K600CB672C8 vs EP2SGX60EF1152C3N
  • EP20K600CB672C8 vs EP2SGX60EF1152C3
  • EP20K600CB672C8 vs EP2SGX60DF780I4N
  • EP20K600CB672C8 vs EP2SGX60DF780I4
  • EP20K600CB672C8 vs EP2SGX60DF780C5N
  • EP20K600CB672C8 vs EP2SGX60DF780C5
  • EP20K600CB672C8 vs EP2SGX60DF780C4N
  • EP20K600CB672C8 vs EP2SGX60DF780C4
  • EP20K600CB672C8 vs EP2SGX60DF780C3N
  • EP20K600CB672C8 vs EP2SGX60DF780C3
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.