EP20K600CB672C8
EP20K600CB672C8
Obsolete
Description:  IC FPGA 508 I/O 672FBGA
Manufacturer:  Altera
History Price: $593.56000
In Stock: 17300
EP20K600CB672C8 vs EP2SGX60DF780C3N
Manufacturer
Series
APEX-20KC
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2432
3022
Number of Logic Elements/Cells
24320
60440
Total RAM Bits
311296
2544192
Number of I/O
508
364
Number of Gates
1537000
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-BBGA, FCBGA
780-BBGA
Supplier Device Package
672-FBGA (27x27)
780-FBGA (29x29)