Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Altera EP20K600CB672C8
EP20K600CB672C8
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 508 I/O 672FBGA
Manufacturer:
Altera
Datasheet:
EP20K600CB672C8 Datasheet
History Price: $593.56000
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EP20K600CB672C8 vs EP2SGX60EF1152I4
Part No
EP20K600CB672C8
EP2SGX60EF1152I4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Altera
Intel
Series
APEX-20KC
Stratix II GX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
2432
3022
Number of Logic Elements/Cells
24320
60440
Total RAM Bits
311296
2544192
Number of I/O
508
534
Number of Gates
1537000
-
Voltage - Supply
1.71V ~ 1.89V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
672-BBGA, FCBGA
1152-BBGA
Supplier Device Package
672-FBGA (27x27)
1152-FBGA (35x35)