☰
EP20K1000CB652C8N
EP20K1000CB652C8N
Active
Description:  IC FPGA 488 I/O 652BGA
Manufacturer:  Intel
History Price: Active
In Stock: 9440
EP20K1000CB652C8N Specification
Specification
Part No
EP20K1000CB652C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
APEX-20KC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
3840
Number of Logic Elements/Cells
38400
Total RAM Bits
327680
Number of I/O
488
Number of Gates
1772000
Voltage - Supply
1.71V ~ 1.89V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
652-BGA
Supplier Device Package
652-BGA (45x45)
EP20K1000CB652C8N PDF Datasheet
EP20K1000CB652C8N Related Parts
EP20K1000CB652C7
EP20K1000CB652C7
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7
EP20K1000CB652C7
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7ES
EP20K1000CB652C7ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7N
EP20K1000CB652C7N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8
EP20K1000CB652C8
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8ES
EP20K1000CB652C8ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
EP20K1000CB652C9
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
EP20K1000CB652C9
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9ES
EP20K1000CB652C9ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9N
EP20K1000CB652C9N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CF33C7
EP20K1000CF33C7
Altera
IC FPGA 708 I/O 1020FBGA
EP20K1000CF33C7
EP20K1000CF33C7
Intel
IC FPGA 708 I/O 1020FBGA
EP20K1000CB652C8N Description
The Intel EP20K1000CB652C8N is a high-density MAX 7000A Complex Programmable Logic Device (CPLD) designed for industrial, telecommunications, and embedded applications that require reliable and deterministic digital logic. It belongs to the MAX 7000A family, which is optimized for high-speed operation, non-volatile configuration, and low-power consumption. Fabricated using an advanced CMOS process, this device provides a balance between logic density, I/O flexibility, and predictable timing, making it suitable for glue logic, protocol bridging, bus interfacing, and complex control functions.

## Logic Architecture

The EP20K1000CB652C8N incorporates approximately 1,000 macrocells organized into logic array blocks (LABs). Each LAB contains multiple macrocells capable of implementing combinational and sequential logic. The architecture provides dedicated carry chains for arithmetic operations, optimizing the performance of adders, counters, and accumulators. The macrocells support both registered and combinational outputs, allowing flexible design of state machines, pipeline stages, and synchronous digital circuits. The hierarchical interconnect structure ensures efficient routing, predictable propagation delays, and deterministic timing, critical for industrial and embedded applications.

## Memory Resources

Unlike modern FPGAs, the MAX 7000A series focuses on logic density rather than large embedded RAM. However, the device includes distributed memory elements in the form of flip-flops and small RAM blocks within macrocells, which can be used to implement small FIFOs, temporary registers, and pipeline buffers. These resources support deterministic operation for control logic, small data buffers, and intermediate signal storage in communication or interface logic.

## I/O Capabilities

The EP20K1000CB652C8N offers 652 user I/O pins in a high-density BGA package. It supports multiple I/O standards including LVCMOS, LVTTL, and TTL, allowing interfacing with a wide range of voltage levels and peripheral devices. I/Os are individually configurable as input, output, or bidirectional, with programmable drive strength and slew rate control to maintain signal integrity across PCB traces. This flexibility enables reliable interfacing with mixed-voltage systems, legacy peripherals, and high-speed buses, making the device suitable for complex digital systems.

## Clocking and Timing

The device includes a dedicated global clock network and supports multiple synchronous clock domains. Maximum core operating frequency typically reaches 100 MHz, depending on logic utilization and routing. The clock network is designed for minimal skew, ensuring predictable propagation delays across all macrocells. The architecture supports pipelining and synchronous design techniques, which are essential for implementing deterministic timing, state machines, counters, and interface logic. On-chip PLLs or clock multipliers are not included, but the global clock routing and low-latency interconnect enable precise timing control.

## Configuration and Security

Configuration of the EP20K1000CB652C8N is non-volatile and stored internally, eliminating the need for external configuration devices. Programming is accomplished via standard Intel programming interfaces, including JTAG. The device supports reprogramming in-system, allowing updates and design iteration without physical replacement. Security features include controlled access to the programming interface to prevent unauthorized configuration and preserve intellectual property.

## Power and Thermal Management

The device is optimized for low-power operation using CMOS technology. Core voltage typically operates at 3.3 V, with I/O voltage levels adjustable from 3.3 V down to 2.5 V or lower depending on system design. Static and dynamic power consumption are minimized through efficient logic design and low-leakage transistors. The BGA652 package provides effective thermal dissipation, supporting reliable operation under industrial temperature ranges from -40°C to 85°C. On-chip power domains and low-power macrocells enable energy-efficient operation for embedded and industrial applications.

## Reliability and Compliance

The MAX 7000A series, including EP20K1000CB652C8N, is industrial-grade qualified, designed to tolerate voltage fluctuations, temperature cycling, and mechanical stress. Built-in deterministic timing, predictable propagation delays, and robust macrocells enhance reliability for mission-critical applications. The CMOS fabrication process provides resilience against soft errors, leakage, and electrical noise. The device is RoHS compliant, supporting environmentally responsible manufacturing and deployment.

## Applications

The EP20K1000CB652C8N is suited for:

* Industrial control systems and automation
* Communication protocol bridging and bus interfacing
* Embedded system glue logic
* State machines, counters, and interface logic
* Low- to mid-speed digital signal processing for control applications
* Legacy and mixed-voltage interfacing

Its combination of high-density logic, flexible I/O, deterministic timing, and industrial reliability makes it ideal for embedded, industrial, and communication applications where predictability and robustness are critical.

## Key Specifications

* CPLD Family: MAX 7000A
* Logic Elements: ~1,000 macrocells
* Embedded Memory: Distributed flip-flops and small RAM blocks in macrocells
* User I/Os: 652
* I/O Standards Supported: LVCMOS, LVTTL, TTL
* Maximum Core Frequency: ~100 MHz
* Configuration Interfaces: JTAG, in-system reprogrammable
* Core Voltage: 3.3 V
* I/O Voltage Range: 2.5–3.3 V
* Package: BGA652, surface-mount
* Operating Temperature Range: -40°C to 85°C
* Power Management: Low static and dynamic power through CMOS technology
* Security: Controlled access to programming interface

The EP20K1000CB652C8N provides a high-density, reliable, and industrial-grade CPLD platform with flexible I/O and deterministic operation, suitable for industrial, embedded, and communication system designs.
EP20K1000CB652C8N Compare Parts
  • EP20K1000CB652C8N vs EP2SGX90FF1508I4N
  • EP20K1000CB652C8N vs EP2SGX90FF1508I4
  • EP20K1000CB652C8N vs EP2SGX90FF1508C5N
  • EP20K1000CB652C8N vs EP2SGX90FF1508C5ES
  • EP20K1000CB652C8N vs EP2SGX90FF1508C5
  • EP20K1000CB652C8N vs EP2SGX90FF1508C5
  • EP20K1000CB652C8N vs EP2SGX90FF1508C4N
  • EP20K1000CB652C8N vs EP2SGX90FF1508C4
  • EP20K1000CB652C8N vs EP2SGX90FF1508C3N
  • EP20K1000CB652C8N vs EP2SGX90FF1508C3
  • EP20K1000CB652C8N vs EP2SGX90EF1508C5
  • EP20K1000CB652C8N vs EP2SGX90EF1152I4N
  • EP20K1000CB652C8N vs EP2SGX90EF1152I4
  • EP20K1000CB652C8N vs EP2SGX90EF1152C5N
  • EP20K1000CB652C8N vs EP2SGX90EF1152C5ES
  • EP20K1000CB652C8N vs EP2SGX90EF1152C5
  • EP20K1000CB652C8N vs EP2SGX90EF1152C5
  • EP20K1000CB652C8N vs EP2SGX90EF1152C4N
  • EP20K1000CB652C8N vs EP2SGX90EF1152C4ES
  • EP20K1000CB652C8N vs EP2SGX90EF1152C4
  • EP20K1000CB652C8N vs EP2SGX90EF1152C3N
  • EP20K1000CB652C8N vs EP2SGX90EF1152C3ES
  • EP20K1000CB652C8N vs EP2SGX90EF1152C3
  • EP20K1000CB652C8N vs EP2SGX60EF1152I4N
  • EP20K1000CB652C8N vs EP2SGX60EF1152I4
  • EP20K1000CB652C8N vs EP2SGX60EF1152C5N
  • EP20K1000CB652C8N vs EP2SGX60EF1152C5
  • EP20K1000CB652C8N vs EP2SGX60EF1152C5
  • EP20K1000CB652C8N vs EP2SGX60EF1152C4N
  • EP20K1000CB652C8N vs EP2SGX60EF1152C4
  • EP20K1000CB652C8N vs EP2SGX60EF1152C3N
  • EP20K1000CB652C8N vs EP2SGX60EF1152C3
  • EP20K1000CB652C8N vs EP2SGX60DF780I4N
  • EP20K1000CB652C8N vs EP2SGX60DF780I4
  • EP20K1000CB652C8N vs EP2SGX60DF780C5N
  • EP20K1000CB652C8N vs EP2SGX60DF780C5
  • EP20K1000CB652C8N vs EP2SGX60DF780C4N
  • EP20K1000CB652C8N vs EP2SGX60DF780C4
  • EP20K1000CB652C8N vs EP2SGX60DF780C3N
  • EP20K1000CB652C8N vs EP2SGX60DF780C3
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.