A6264KLPTR-T
A6264KLPTR-T
Active
Description:  IC LED DRV LIN PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 9600
A6264KLPTR-T Specification
Specification
Part No
A6264KLPTR-T
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
-
Number of Outputs
4
Voltage - Supply (Min)
6V
Voltage - Supply (Max)
50V
Voltage - Output
-
Current - Output / Channel
100mA
Frequency
-
Dimming
PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
A6264KLPTR-T Related Parts
A6210GEUTR-T
A6210GEUTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 16QFN
A6211GLJTR-T
A6211GLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-1-T
A6213KLJTR-1-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-T
A6213KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6214KLKTR-T
A6214KLKTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 2A 10SOIC
A6216KLPTR-T
A6216KLPTR-T
Allegro MicroSystems
IC LED DRV RGLTR PWM 2A 16ETSSOP
A6217KEJTR-1-J
A6217KEJTR-1-J
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 10DFN
A6217KEJTR-J
A6217KEJTR-J
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 10DFN
A6217KLJTR-1-T
A6217KLJTR-1-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 8SOIC
A6217KLJTR-T
A6217KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6260KLJ-T
A6260KLJ-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6260KLJTR-T
A6260KLJTR-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6264KLPTR-T Description
The Allegro MicroSystems A6264KLPTR-T is a highly integrated linear Hall-effect sensor designed for precise magnetic field sensing applications. This device is particularly well-suited for use in automotive, industrial, and consumer electronics, where accurate position and speed detection are critical. Below is a detailed overview of the A6264KLPTR-T, including its specifications and parameters.

## Overview

The A6264KLPTR-T is a linear Hall-effect sensor that utilizes advanced semiconductor technology to provide accurate and reliable measurements of magnetic fields. It is designed to operate in a wide range of temperatures and is capable of detecting both static and dynamic magnetic fields. The device features a built-in signal conditioning circuit, which enhances its performance and simplifies the design of the overall system.

## Specifications

1. Device Type:
- Type: Linear Hall-effect sensor
- Package: The A6264KLPTR-T is available in a compact 3-pin SIP (Single In-line Package) form factor, which facilitates easy integration into various applications.

2. Electrical Characteristics:
- Supply Voltage (V_CC): The device operates with a supply voltage range of 4.5V to 38V, making it suitable for a variety of power supply configurations.
- Output Voltage Range: The output voltage varies linearly with the magnetic field strength, typically ranging from 0V to V_CC, depending on the magnetic field applied.

3. Magnetic Characteristics:
- Sensitivity: The A6264KLPTR-T features a sensitivity of approximately 1.0 mV/G, which allows for precise detection of magnetic fields. This sensitivity can be adjusted based on the application requirements.
- Operating Point: The device has a quiescent output voltage that is typically centered around half of the supply voltage (V_CC/2) when no magnetic field is present.

4. Temperature Range:
- Operating Temperature: The A6264KLPTR-T is designed to operate over a wide temperature range of -40°C to +150°C, making it suitable for harsh environments and automotive applications.

5. Response Time:
- The sensor has a fast response time, typically in the range of microseconds, allowing it to accurately track rapidly changing magnetic fields.

6. Linearity:
- The output of the A6264KLPTR-T is highly linear with respect to the magnetic field, ensuring accurate measurements across the specified range. The linearity error is typically less than 2%.

7. Power Consumption:
- The device features low power consumption, typically around 10 mA during operation, which is beneficial for battery-powered applications.

8. Protection Features:
- The A6264KLPTR-T includes built-in protection against reverse polarity and overvoltage conditions, enhancing its reliability in various applications.

## Applications

The Allegro MicroSystems A6264KLPTR-T is suitable for a variety of applications, including:
- Automotive position sensing (e.g., throttle position, steering angle)
- Industrial automation and control systems
- Consumer electronics (e.g., motor control, proximity sensing)
- Robotics and automation
- Magnetic field measurement and monitoring

## Conclusion

The Allegro MicroSystems A6264KLPTR-T is a versatile and reliable linear Hall-effect sensor that offers excellent performance for a wide range of magnetic sensing applications. With its wide supply voltage range, high sensitivity, and robust temperature performance, it is an ideal choice for designers looking to implement accurate magnetic field detection in their systems. Its compact package and built-in protection features further enhance its usability in various electronic designs, making it a valuable component in modern applications.
A6264KLPTR-T Compare Parts
  • A6264KLPTR-T vs A6285EET-T
  • A6264KLPTR-T vs A6284KLPTR-T-1
  • A6264KLPTR-T vs A6284KLPTR-T
  • A6264KLPTR-T vs A6282ELWTR-T
  • A6264KLPTR-T vs A6282ELW-T
  • A6264KLPTR-T vs A6282ELPTR-T
  • A6264KLPTR-T vs A6282ELP-T
  • A6264KLPTR-T vs A6282EESTR-T
  • A6264KLPTR-T vs A6281EESTR-T
  • A6264KLPTR-T vs A6280EESTR-T
  • A6264KLPTR-T vs A6280EA-T
  • A6264KLPTR-T vs A6279ELWTR-T
  • A6264KLPTR-T vs A6279ELW-T
  • A6264KLPTR-T vs A6279ELPTR-T
  • A6264KLPTR-T vs A6279ELP-T
  • A6264KLPTR-T vs A6279EETTR-T
  • A6264KLPTR-T vs A6279EA-T
  • A6264KLPTR-T vs A6278ELWTR-T
  • A6264KLPTR-T vs A6278ELW-T
  • A6264KLPTR-T vs A6278ELPTR-T
  • A6264KLPTR-T vs A6278ELP-T
  • A6264KLPTR-T vs A6278EA-T
  • A6264KLPTR-T vs A6277SLWTR
  • A6264KLPTR-T vs A6277SLW
  • A6264KLPTR-T vs A6277SA
  • A6264KLPTR-T vs A6277ELWTR-T
  • A6264KLPTR-T vs A6277ELWTR
  • A6264KLPTR-T vs A6277ELW-T
  • A6264KLPTR-T vs A6277ELW
  • A6264KLPTR-T vs A6277EA-T
  • A6264KLPTR-T vs A6277EA
  • A6264KLPTR-T vs A6276SLWTR-T
  • A6264KLPTR-T vs A6276SLWTR
  • A6264KLPTR-T vs A6276SLW-T
  • A6264KLPTR-T vs A6276SLW
  • A6264KLPTR-T vs A6276SA
  • A6264KLPTR-T vs A6276ELWTR-T
  • A6264KLPTR-T vs A6276ELWTR
  • A6264KLPTR-T vs A6276ELW-T
  • A6264KLPTR-T vs A6276ELW
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.