A6211GLJTR-T
A6211GLJTR-T
Active
Description:  IC LED DRIVER RGLTR PWM 3A 8SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.24000
In Stock: 37600
A6211GLJTR-T Specification
Specification
Part No
A6211GLJTR-T
Category
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
6V
Voltage - Supply (Max)
48V
Voltage - Output
-
Current - Output / Channel
3A
Frequency
-
Dimming
PWM
Applications
Lighting
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
A6211GLJTR-T Related Parts
A6210GEUTR-T
A6210GEUTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 16QFN
A6213KLJTR-1-T
A6213KLJTR-1-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6213KLJTR-T
A6213KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6214KLKTR-T
A6214KLKTR-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 2A 10SOIC
A6216KLPTR-T
A6216KLPTR-T
Allegro MicroSystems
IC LED DRV RGLTR PWM 2A 16ETSSOP
A6217KEJTR-1-J
A6217KEJTR-1-J
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 10DFN
A6217KEJTR-J
A6217KEJTR-J
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 10DFN
A6217KLJTR-1-T
A6217KLJTR-1-T
Allegro MicroSystems
IC LED DRVR RGLTR PWM 1.5A 8SOIC
A6217KLJTR-T
A6217KLJTR-T
Allegro MicroSystems
IC LED DRIVER RGLTR PWM 3A 8SOIC
A6260KLJ-T
A6260KLJ-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6260KLJTR-T
A6260KLJTR-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6260SLJTR-T
A6260SLJTR-T
Allegro MicroSystems
IC LED DRVR LIN PWM 350MA 8SOIC
A6211GLJTR-T Description
The Allegro MicroSystems A6211GLJTR-T is a versatile Hall-effect sensor designed for various applications, particularly in automotive and industrial sectors. This sensor is known for its high sensitivity, low power consumption, and robust performance, making it suitable for a wide range of position and speed sensing applications.

## Overview

The A6211GLJTR-T is a linear Hall-effect sensor that provides an analog output voltage proportional to the magnetic field strength. It is designed to operate in harsh environments, making it ideal for automotive applications such as position sensing in throttle and pedal systems, as well as in industrial applications like motor control and robotics.

## Key Features

1. Hall-Effect Technology: The sensor employs Hall-effect technology to detect magnetic fields without physical contact, which enhances durability and reliability.

2. High Sensitivity: The A6211GLJTR-T features a high sensitivity level, allowing it to detect small variations in magnetic fields, which is crucial for precise measurements in various applications.

3. Low Power Consumption: This sensor is designed to operate with minimal power, making it suitable for battery-powered devices and applications where energy efficiency is essential.

4. Wide Operating Voltage Range: The A6211GLJTR-T can operate over a voltage range of 3.0V to 24V, providing flexibility for different system designs.

5. Temperature Range: The sensor is capable of functioning in a wide temperature range, typically from -40°C to +150°C, ensuring reliable performance in extreme conditions.

6. Robust Packaging: The A6211GLJTR-T is housed in a compact, surface-mount package (SOT-23), which facilitates easy integration into various circuit designs.

## Specifications

- Supply Voltage (Vcc): 3.0V to 24V
- Output Type: Analog voltage output
- Sensitivity: Typically around 1.5 mV/G (millivolts per Gauss)
- Output Voltage Range: 0V to Vcc
- Temperature Coefficient: Typically around 0.1%/°C
- Operating Temperature Range: -40°C to +150°C
- Package Type: SOT-23
- Dimensions: 2.9 mm x 2.8 mm x 1.1 mm
- Weight: Approximately 0.1 grams

## Applications

The A6211GLJTR-T is suitable for a variety of applications, including:

- Automotive: Used in throttle position sensors, pedal position sensors, and other automotive control systems.
- Industrial: Employed in motor control, robotics, and automation systems where precise position sensing is required.
- Consumer Electronics: Can be used in devices that require non-contact sensing solutions.

## Conclusion

The Allegro MicroSystems A6211GLJTR-T Hall-effect sensor is a reliable and efficient solution for applications requiring precise magnetic field detection. Its high sensitivity, low power consumption, and wide operating range make it an excellent choice for both automotive and industrial applications. With its robust design and compact packaging, it offers flexibility and ease of integration into various electronic systems.
A6211GLJTR-T Compare Parts
  • A6211GLJTR-T vs A6285EET-T
  • A6211GLJTR-T vs A6284KLPTR-T-1
  • A6211GLJTR-T vs A6284KLPTR-T
  • A6211GLJTR-T vs A6282ELWTR-T
  • A6211GLJTR-T vs A6282ELW-T
  • A6211GLJTR-T vs A6282ELPTR-T
  • A6211GLJTR-T vs A6282ELP-T
  • A6211GLJTR-T vs A6282EESTR-T
  • A6211GLJTR-T vs A6281EESTR-T
  • A6211GLJTR-T vs A6280EESTR-T
  • A6211GLJTR-T vs A6280EA-T
  • A6211GLJTR-T vs A6279ELWTR-T
  • A6211GLJTR-T vs A6279ELW-T
  • A6211GLJTR-T vs A6279ELPTR-T
  • A6211GLJTR-T vs A6279ELP-T
  • A6211GLJTR-T vs A6279EETTR-T
  • A6211GLJTR-T vs A6279EA-T
  • A6211GLJTR-T vs A6278ELWTR-T
  • A6211GLJTR-T vs A6278ELW-T
  • A6211GLJTR-T vs A6278ELPTR-T
  • A6211GLJTR-T vs A6278ELP-T
  • A6211GLJTR-T vs A6278EA-T
  • A6211GLJTR-T vs A6277SLWTR
  • A6211GLJTR-T vs A6277SLW
  • A6211GLJTR-T vs A6277SA
  • A6211GLJTR-T vs A6277ELWTR-T
  • A6211GLJTR-T vs A6277ELWTR
  • A6211GLJTR-T vs A6277ELW-T
  • A6211GLJTR-T vs A6277ELW
  • A6211GLJTR-T vs A6277EA-T
  • A6211GLJTR-T vs A6277EA
  • A6211GLJTR-T vs A6276SLWTR-T
  • A6211GLJTR-T vs A6276SLWTR
  • A6211GLJTR-T vs A6276SLW-T
  • A6211GLJTR-T vs A6276SLW
  • A6211GLJTR-T vs A6276SA
  • A6211GLJTR-T vs A6276ELWTR-T
  • A6211GLJTR-T vs A6276ELWTR
  • A6211GLJTR-T vs A6276ELW-T
  • A6211GLJTR-T vs A6276ELW
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.